Renesas Electronics Corporation 18-Channel Programmable I2C TFT-LCD Reference Voltage Generator ISL24833IRZ

Description
The ISL24833 is an 18-channel, 10-bit Isup2/supC programmable reference voltage generator for TFT-LCDs with dual bank outputs. It also provides an Isup2/supC programmable, 1-channel, 8-bit VsubCOM/sub calibrator with VsubCOM/sub amplifier and internal EEPROM. The two output banks are capable of switching quickly (1µs) enabling rapid switching between two gamma curves (or operational modes) in TFT-LCD applications. The ISL24833 also integrates two banks of EEPROM that can store all reference voltage data. The EEPROM is capable of 300 write cycles. Combining gamma and VsubCOM/sub reference voltage generators with low power operation and EEPROM, the ISL24833 provides a complete reference voltage solution ideal for large area TFT-LCD display applications. The ISL24833 is available in a 32 Ld 5mmx6mm QFN thermally enhanced package. It is specified for operation across the -40°C to +85°C temperature range.
Datasheet
Description
The ISL24833 is an 18-channel, 10-bit Isup2/supC programmable reference voltage generator for TFT-LCDs with dual bank outputs. It also provides an Isup2/supC programmable, 1-channel, 8-bit VsubCOM/sub calibrator with VsubCOM/sub amplifier and internal EEPROM. The two output banks are capable of switching quickly (1µs) enabling rapid switching between two gamma curves (or operational modes) in TFT-LCD applications. The ISL24833 also integrates two banks of EEPROM that can store all reference voltage data. The EEPROM is capable of 300 write cycles. Combining gamma and VsubCOM/sub reference voltage generators with low power operation and EEPROM, the ISL24833 provides a complete reference voltage solution ideal for large area TFT-LCD display applications. The ISL24833 is available in a 32 Ld 5mmx6mm QFN thermally enhanced package. It is specified for operation across the -40°C to +85°C temperature range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
18-Channel Programmable I<sup>2</sup>C TFT-LCD Reference Voltage Generator - ISL24833IRZ - Renesas Electronics Corporation
Milpitas, CA, USA
18-Channel Programmable I2C TFT-LCD Reference Voltage Generator
ISL24833IRZ
18-Channel Programmable I2C TFT-LCD Reference Voltage Generator ISL24833IRZ
The ISL24833 is an 18-channel, 10-bit Isup2/supC programmable reference voltage generator for TFT-LCDs with dual bank outputs. It also provides an Isup2/supC programmable, 1-channel, 8-bit VsubCOM/sub calibrator with VsubCOM/sub amplifier and internal EEPROM. The two output banks are capable of switching quickly (1µs) enabling rapid switching between two gamma curves (or operational modes) in TFT-LCD applications. The ISL24833 also integrates two banks of EEPROM that can store all reference voltage data. The EEPROM is capable of 300 write cycles. Combining gamma and VsubCOM/sub reference voltage generators with low power operation and EEPROM, the ISL24833 provides a complete reference voltage solution ideal for large area TFT-LCD display applications. The ISL24833 is available in a 32 Ld 5mmx6mm QFN thermally enhanced package. It is specified for operation across the -40°C to +85°C temperature range.

The ISL24833 is an 18-channel, 10-bit Isup2/supC programmable reference voltage generator for TFT-LCDs with dual bank outputs. It also provides an Isup2/supC programmable, 1-channel, 8-bit VsubCOM/sub calibrator with VsubCOM/sub amplifier and internal EEPROM.
The two output banks are capable of switching quickly (1µs) enabling rapid switching between two gamma curves (or operational modes) in TFT-LCD applications. The ISL24833 also integrates two banks of EEPROM that can store all reference voltage data. The EEPROM is capable of 300 write cycles.
Combining gamma and VsubCOM/sub reference voltage generators with low power operation and EEPROM, the ISL24833 provides a complete reference voltage solution ideal for large area TFT-LCD display applications.
The ISL24833 is available in a 32 Ld 5mmx6mm QFN thermally enhanced package. It is specified for operation across the -40°C to +85°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation
Product Category Voltage Reference Chips
Product Number ISL24833IRZ
Product Name 18-Channel Programmable I2C TFT-LCD Reference Voltage Generator
Package Type Other; QFN32
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
LM385B-2.5 Micropower Voltage Reference - LM385BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
Voltage Reference - ISL21009BFB812Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
4 suppliers