Renesas Electronics Corporation Micropower Voltage Reference ISL21010CFH341Z-TK

Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet
Description
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micropower Voltage Reference - ISL21010CFH341Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Micropower Voltage Reference
ISL21010CFH341Z-TK
Micropower Voltage Reference ISL21010CFH341Z-TK
The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage. Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

The ISL21010 is a precision, low dropout micropower bandgap voltage reference in a space-saving SOT-23 package. It operates from a single 2.2V to 5.5V supply (minimum voltage is dependent on voltage option) and provides a ±0.2% accurate reference. The ISL21010 provides up to 25mA output current sourcing with low 150mV dropout voltage.
Output voltage options include 1.024V, 1.2V, 1.5V, 2.048V, 2.5V, 3.0V, 3.3V, and 4.096V. The low supply current and low dropout voltage combined with high accuracy make the ISL21010 ideal for precision battery powered applications.

Supplier's Site Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-ISL21010CFH341Z-TK
SOT23 Precision Voltage Reference IC 693-ISL21010CFH341Z-TK
IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH341Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH341Z- TK can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.2% SOT23-3 Product overview: ISL21010CFH341Z-TK from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21010CFH341Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - ISL21010CFH341Z-TK - 921799-ISL21010CFH341Z-TK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21010CFH341Z-TK
921799-ISL21010CFH341Z-TK
PMIC - PMIC - Voltage Reference - ISL21010CFH341Z-TK 921799-ISL21010CFH341Z-TK
Manufacturer: Renesas Electronics America Win Source Part Number: 921799-ISL21010CFH34 1Z-TK Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.2% SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: ISL21010 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL21010CFH341Z-TKC T-ND, -ISL21010CFH341Z-TKT R, ISL21010CFH341Z-TKDK R, ISL21010CFH341Z-TKTR , -ISL21010CFH341Z-TK, ISL21010CFH341Z-TK-N D, ISL21010CFH341Z-TKCT

Manufacturer: Renesas Electronics America
Win Source Part Number: 921799-ISL21010CFH341Z-TK
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 4.096V V ±0.2% SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL21010
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL21010CFH341Z-TKCT-ND, -ISL21010CFH341Z-TKTR, ISL21010CFH341Z-TKDKR, ISL21010CFH341Z-TKTR, -ISL21010CFH341Z-TK, ISL21010CFH341Z-TK-ND, ISL21010CFH341Z-TKCT

Buy Now Datasheet
Voltage Reference - ISL21010CFH341Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH341Z-TKDKR-ND
Voltage Reference ISL21010CFH341Z-TKDKR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21010CFH341Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH341Z-TKCT-ND
Voltage Reference ISL21010CFH341Z-TKCT-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Voltage Reference - ISL21010CFH341Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21010CFH341Z-TKTR-ND
Voltage Reference ISL21010CFH341Z-TKTR-ND
Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Series Voltage Reference IC Fixed 4.096V V ±0.2% 25mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21010CFH341Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21010CFH341Z-TK
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21010CFH341Z-TK
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - ISL21010CFH341Z-TK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21010CFH341Z-TK
PMIC - Voltage Reference ISL21010CFH341Z-TK
IC VREF SERIES 0.2% SOT23-3

IC VREF SERIES 0.2% SOT23-3

Supplier's Site Datasheet
Volt Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Renesas - 84AC6862 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Renesas
84AC6862
Volt Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Renesas 84AC6862
VOLT REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLT REF, SERIES, 4.096V, SOT-23-3; Voltage Reference Type:Series - Fixed; Product Range:-; Reference Voltage:4.096V; Initial Accuracy:0.2%; Temperature Coefficient:± 15ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number ISL21010CFH341Z-TK 693-ISL21010CFH341Z-TK 921799-ISL21010CFH341Z-TK ISL21010CFH341Z-TKDKR-ND ISL21010CFH341Z-TK ISL21010CFH341Z-TK 84AC6862
Product Name Micropower Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - ISL21010CFH341Z-TK Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Volt Ref, Series, 4.096V, Sot-23-3; Voltage Reference Type Renesas
Package Type Other; SOT3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 4.1 volts 4.1 volts 4.1 volts
TC 15 ppm/C 50 ppm/C 50 ppm/C
IQ 0.1000 mA 0.1000 mA 0.1000 mA
Accuracy 0.2000 % 0.2000 % 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BMX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low Power FGA Voltage References - ISL60002DIH312Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.25 volts
TC 20 ppm/C
View Details
8 suppliers