Rochester Electronics 5V SOT23 Precision Voltage Reference IC AD1584ART-R2

Description
IC VREF 2.5-5V SOT23-3 Product overview: AD1584ART-R2 from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD1584ART-R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF 2.5-5V SOT23-3 Product overview: AD1584ART-R2 from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD1584ART-R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOT23 Precision Voltage Reference IC
693-AD1584ART-R2
5V SOT23 Precision Voltage Reference IC 693-AD1584ART-R2
IC VREF 2.5-5V SOT23-3 Product overview: AD1584ART-R2 from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD1584ART-R2 can be used for catalog matching and distributor lookup.

IC VREF 2.5-5V SOT23-3 Product overview: AD1584ART-R2 from Rochester Electronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AD1584ART-R2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - AD1584ART-R2 - 859396-AD1584ART-R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD1584ART-R2
859396-AD1584ART-R2
PMIC - PMIC - Voltage Reference - AD1584ART-R2 859396-AD1584ART-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 859396-AD1584ART-R2 Operating Temperature Range: -40°C ~ 125°C Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% 5 mA SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-AD1584ART-R2, 2156-AD1584ART-R2-AD TR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859396-AD1584ART-R2
Operating Temperature Range: -40°C ~ 125°C
Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% 5 mA SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 250
HTSUS: 8542.39.0001
Other Part Number: 2156-AD1584ART-R2, 2156-AD1584ART-R2-ADTR-ND

Buy Now Datasheet
PMIC - Voltage Reference - AD1584ART-R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AD1584ART-R2
PMIC - Voltage Reference AD1584ART-R2
IC VREF SRS PREC 4.096V SOT23-3

IC VREF SRS PREC 4.096V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-AD1584ART-R2 859396-AD1584ART-R2 AD1584ART-R2
Product Name 5V SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - AD1584ART-R2 PMIC - Voltage Reference
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
 - LM385BYZ-2.5 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
4 suppliers
Voltage Reference - X60008EIS8-41T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 20 ppm/C
View Details
3 suppliers