Renesas Electronics Corporation PMIC - PMIC - Voltage Reference - ISL21009CFB812Z ISL21009CFB812Z

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189494-ISL21009CFB8 12Z Packaging: Tube Mounting Style: SMD Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Output Type: Fixed Supply Current: 180μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL21009 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Parts Input Voltage (V): 3.5V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189494-ISL21009CFB8 12Z Packaging: Tube Mounting Style: SMD Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Output Type: Fixed Supply Current: 180μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL21009 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Parts Input Voltage (V): 3.5V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ISL21009CFB812Z - 1189494-ISL21009CFB812Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ISL21009CFB812Z
1189494-ISL21009CFB812Z
PMIC - PMIC - Voltage Reference - ISL21009CFB812Z 1189494-ISL21009CFB812Z
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189494-ISL21009CFB8 12Z Packaging: Tube Mounting Style: SMD Tolerance: ±0.08% Temperature Coefficient: 5ppm/°C Output Type: Fixed Supply Current: 180μA Reference Type: Series Output Current: 7mA Noise - 0.1Hz to 10Hz: 4.5μVp-p Noise - 10Hz to 10kHz: 22μVrms Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: ISL21009 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.25V Parts Input Voltage (V): 3.5V ~ 16.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189494-ISL21009CFB812Z
Packaging: Tube
Mounting Style: SMD
Tolerance: ±0.08%
Temperature Coefficient: 5ppm/°C
Output Type: Fixed
Supply Current: 180μA
Reference Type: Series
Output Current: 7mA
Noise - 0.1Hz to 10Hz: 4.5μVp-p
Noise - 10Hz to 10kHz: 22μVrms
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: ISL21009
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Parts Input Voltage (V): 3.5V ~ 16.5V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-ISL21009CFB812Z
Precision Voltage Reference IC 693-ISL21009CFB812Z
IC VREF SERIES 0.08% 8SOIC Product overview: ISL21009CFB812Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009CFB812Z can be used for catalog matching and distributor lookup.

IC VREF SERIES 0.08% 8SOIC Product overview: ISL21009CFB812Z from Renesas Electronics Corporation is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-ISL21009CFB812Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - ISL21009CFB812Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
ISL21009CFB812Z-ND
Voltage Reference ISL21009CFB812Z-ND
Series Voltage Reference IC Fixed 1.25V V ±0.08% 7mA 8-SOIC

Series Voltage Reference IC Fixed 1.25V V ±0.08% 7mA 8-SOIC

Buy Now Datasheet
PMIC - Voltage Reference - ISL21009CFB812Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
ISL21009CFB812Z
PMIC - Voltage Reference ISL21009CFB812Z
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - ISL21009CFB812Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
ISL21009CFB812Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference ISL21009CFB812Z
IC VREF SERIES 0.08% 8SOIC

IC VREF SERIES 0.08% 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1189494-ISL21009CFB812Z 693-ISL21009CFB812Z ISL21009CFB812Z-ND ISL21009CFB812Z ISL21009CFB812Z
Product Name PMIC - PMIC - Voltage Reference - ISL21009CFB812Z Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; 8-SOIC Other; Tube SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Removed; Obsolete
TC 5 ppm/C 5 ppm/C 5 ppm/C
IQ 0.1800 mA 0.1800 mA 0.1800 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR06ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 1 mA
View Details
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Voltage Reference - 559-UPC1093T-E1-AZTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Shunt / Zener
Package Type Other; TO-243AA
TC 100 ppm/C
View Details
4 suppliers