AD680ANZ -- PMIC - VOLTAGE REFERENCE
Rochester Electronics
PMIC - Voltage Reference
AD680ANZ
Description
IC VREF SERIES 0.2% 8DIP
-
Lingto Electronic Limited
Datasheet
Description
IC VREF SERIES 0.2% 8DIP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
AD680ANZ |
|
Product Name
|
PMIC - Voltage Reference |
|
Package Type
|
DIP
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shunt / Zener
VREF Type
Fixed
Package Type
Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Renesas Electronics Corporation
Type
Shunt / Zener
Package Type
SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)"
TC
100 ppm/C
View Details
3 suppliers