Renesas Electronics Corporation Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HI3-7159A-5 HI3-7159A-5

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180481-HI3-7159A-5 Packaging: Tube Type: ADC Mounting Style: Through Hole Data Interface: Serial, Parallel Number of Channels: 2 Resolution (Bits): 5.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: HI-7159 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180481-HI3-7159A-5 Packaging: Tube Type: ADC Mounting Style: Through Hole Data Interface: Serial, Parallel Number of Channels: 2 Resolution (Bits): 5.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: HI-7159 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HI3-7159A-5
1180481-HI3-7159A-5
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HI3-7159A-5 1180481-HI3-7159A-5
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1180481-HI3-7159A-5 Packaging: Tube Type: ADC Mounting Style: Through Hole Data Interface: Serial, Parallel Number of Channels: 2 Resolution (Bits): 5.5 Digit Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: HI-7159 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1180481-HI3-7159A-5
Packaging: Tube
Type: ADC
Mounting Style: Through Hole
Data Interface: Serial, Parallel
Number of Channels: 2
Resolution (Bits): 5.5 Digit
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: HI-7159
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.5V

Buy Now
Singapore, Singapore
Analog-to-Digital Converter IC
768-HI3-7159A-5
Analog-to-Digital Converter IC 768-HI3-7159A-5
IC ADC 5.5DIGIT 28DIP Product overview: HI3-7159A-5 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HI3-7159A-5 can be used for catalog matching and distributor lookup.

IC ADC 5.5DIGIT 28DIP Product overview: HI3-7159A-5 from Renesas Electronics Corporation is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-HI3-7159A-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - HI3-7159A-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
HI3-7159A-5
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose HI3-7159A-5
IC ADC 5.5DIGIT 28DIP

IC ADC 5.5DIGIT 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1180481-HI3-7159A-5 768-HI3-7159A-5 HI3-7159A-5
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - HI3-7159A-5 Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Parallel; Serial, Parallel Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851P - RS Components, Ltd.
Specs
Package Type DIP; PDIP; PDIP
Resolution 14 bits
ADC Type Sigma-Delta; Sigma-Delta
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD1674AR - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details