Remote Control Technology Hand-held Short Range Wireless Switch Systems - SRWSSHH

Description
The 27 MHz radio frequency signal does not require line-of-sight The 433 MHz model requires line-of-sight but is more resistant to electrical noise Up to 350 yards of range Handheld transmitters are available in 8, 4, 2, and 1 buttons in a heavy duty aluminum enclosure Receivers are available with 8, 4, 2, and 1 relay outputs (5A at 250V contact rating) in a NEMA 4x plastic enclosure Includes antenna, mount, and coaxial cable Replaces wire or conduit when repair or new installation is not possible or practical Performance Guaranteed The Short Range Wireless Switch Systems Handheld (SRWSSHH) are designed for a short range (up to 350 yards*) and simple wireless switching. Where faulty wire replacement is required, new installation is not possible or practical, or many different pieces of equipment need to be controlled, the SRWSSHH are the simple solution for: Pump Control Valve Actuation Conveyor Control Grain Augers Light Control Stackers PLC Activation Engine Control Wireless Automation
Description
The 27 MHz radio frequency signal does not require line-of-sight The 433 MHz model requires line-of-sight but is more resistant to electrical noise Up to 350 yards of range Handheld transmitters are available in 8, 4, 2, and 1 buttons in a heavy duty aluminum enclosure Receivers are available with 8, 4, 2, and 1 relay outputs (5A at 250V contact rating) in a NEMA 4x plastic enclosure Includes antenna, mount, and coaxial cable Replaces wire or conduit when repair or new installation is not possible or practical Performance Guaranteed The Short Range Wireless Switch Systems Handheld (SRWSSHH) are designed for a short range (up to 350 yards*) and simple wireless switching. Where faulty wire replacement is required, new installation is not possible or practical, or many different pieces of equipment need to be controlled, the SRWSSHH are the simple solution for: Pump Control Valve Actuation Conveyor Control Grain Augers Light Control Stackers PLC Activation Engine Control Wireless Automation

Suppliers

Company
Product
Description
Supplier Links
Hand-held Short Range Wireless Switch Systems - SRWSSHH -  - Remote Control Technology
Redmond, WA, USA
Hand-held Short Range Wireless Switch Systems - SRWSSHH
Hand-held Short Range Wireless Switch Systems - SRWSSHH
The 27 MHz radio frequency signal does not require line-of-sight The 433 MHz model requires line-of-sight but is more resistant to electrical noise Up to 350 yards of range Handheld transmitters are available in 8, 4, 2, and 1 buttons in a heavy duty aluminum enclosure Receivers are available with 8, 4, 2, and 1 relay outputs (5A at 250V contact rating) in a NEMA 4x plastic enclosure Includes antenna, mount, and coaxial cable Replaces wire or conduit when repair or new installation is not possible or practical Performance Guaranteed The Short Range Wireless Switch Systems Handheld (SRWSSHH) are designed for a short range (up to 350 yards*) and simple wireless switching. Where faulty wire replacement is required, new installation is not possible or practical, or many different pieces of equipment need to be controlled, the SRWSSHH are the simple solution for: Pump Control Valve Actuation Conveyor Control Grain Augers Light Control Stackers PLC Activation Engine Control Wireless Automation
  • The 27 MHz radio frequency signal does not require line-of-sight
  • The 433 MHz model requires line-of-sight but is more resistant to electrical noise
  • Up to 350 yards of range
  • Handheld transmitters are available in 8, 4, 2, and 1 buttons in a heavy duty aluminum enclosure
  • Receivers are available with 8, 4, 2, and 1 relay outputs (5A at 250V contact rating) in a NEMA 4x plastic enclosure
  • Includes antenna, mount, and coaxial cable
  • Replaces wire or conduit when repair or new installation is not possible or practical
  • Performance Guaranteed

The Short Range Wireless Switch Systems Handheld (SRWSSHH) are designed for a short range (up to 350 yards*) and simple wireless switching. Where faulty wire replacement is required, new installation is not possible or practical, or many different pieces of equipment need to be controlled, the SRWSSHH are the simple solution for:

  • Pump Control
  • Valve Actuation
  • Conveyor Control Grain Augers
  • Light Control
  • Stackers PLC Activation
  • Engine Control
  • Wireless Automation
Supplier's Site

Technical Specifications

  Remote Control Technology
Product Category Industrial Remote Controls
Product Name Hand-held Short Range Wireless Switch Systems - SRWSSHH
Form Factor Handheld
Radio Technology Transmitter and Receiver Set
Interface Type Keypad
Receiver Output Options Switch or Relay
Inputs / Outputs 1 to 8
Unlock Full Specs
to access all available technical data

Similar Products

Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
Mining Custom Power Solutions Digital Control System -  - Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Mining
View Details
Short Range Wireless Switch System - SRWSS - 1245 - Remote Control Technology
Specs
Form Factor Stationary
Radio Technology Transmitter and Receiver Set
Receiver Output Options Switch or Relay
View Details
433MHz HS Compact Handheld Transmitter - OTX-433-HH-CP8-HS-xxx - Linx Technologies
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details