Remote Control Technology Wireless Automation System - WAS 80660

Description
(1) Gateway P/N 80660G-001-001 (1) Node P/N 80660N-001-001 (2) Nema 4X Enclosures including 100-240 VAC universal power supply with 24 VDC output (2) Omni-Directional 6dB High Gain antennas with mounting brackets (2) Lighting/Surge arrestors (2) 25′ lengths of coaxial cable with “N” type connectors (4) 24 VDC class “C” relays rated at 6A @ 250 VAC
Description
(1) Gateway P/N 80660G-001-001 (1) Node P/N 80660N-001-001 (2) Nema 4X Enclosures including 100-240 VAC universal power supply with 24 VDC output (2) Omni-Directional 6dB High Gain antennas with mounting brackets (2) Lighting/Surge arrestors (2) 25′ lengths of coaxial cable with “N” type connectors (4) 24 VDC class “C” relays rated at 6A @ 250 VAC

Suppliers

Company
Product
Description
Supplier Links
Wireless Automation System - WAS - 80660 - Remote Control Technology
Redmond, WA, USA
Wireless Automation System - WAS
80660
Wireless Automation System - WAS 80660
(1) Gateway P/N 80660G-001-001 (1) Node P/N 80660N-001-001 (2) Nema 4X Enclosures including 100-240 VAC universal power supply with 24 VDC output (2) Omni-Directional 6dB High Gain antennas with mounting brackets (2) Lighting/Surge arrestors (2) 25′ lengths of coaxial cable with “N” type connectors (4) 24 VDC class “C” relays rated at 6A @ 250 VAC
  • (1) Gateway P/N 80660G-001-001
  • (1) Node P/N 80660N-001-001
  • (2) Nema 4X Enclosures including 100-240 VAC universal power supply with 24 VDC output
  • (2) Omni-Directional 6dB High Gain antennas with mounting brackets
  • (2) Lighting/Surge arrestors
  • (2) 25′ lengths of coaxial cable with “N” type connectors
  • (4) 24 VDC class “C” relays rated at 6A @ 250 VAC
Supplier's Site

Technical Specifications

  Remote Control Technology
Product Category Industrial Remote Controls
Product Number 80660
Product Name Wireless Automation System - WAS
Radio Technology Transmitter and Receiver Set
Receiver Output Options Analog Voltage; Analog Current; Switch or Relay
Inputs / Outputs 6
Unlock Full Specs
to access all available technical data

Similar Products

Flex Mini Handheld transmitter -  - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing ;Oil & Gast; Transportationand warehousing
View Details
Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
Console Box Radio Control Transmitter - T70-3 - Canadian Industrial Radios & Controls (CIRC)
Canadian Industrial Radios & Controls (CIRC)
Specs
Form Factor Portable
Radio Technology Transmitter
Interface Type Joystick (optional feature); Paddle (optional feature)
View Details
Medium Range Wireless Switch System - MRWSS -  - Remote Control Technology
Specs
Form Factor Stationary
Radio Technology Transmitter and Receiver Set
Receiver Output Options Analog Voltage; Analog Current; Switch or Relay
View Details