Linx Technologies 315MHz MS Long-Range Handheld Transmitter OTX-315-HH-LR8-MS

Description
MS Long-Range Handheld Transmitter The MS Long-Range Handheld Transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our MS encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Ease of use and security are dramatically enhanced by the on-board MS Series encoder, which allows instant creation of up to 16,777,216 (2 ) unique addresses without cumbersome DIP switches or cut traces. When paired with a MS Series decoder, transmitter identity can be determined and button permissions established. The unit uses a single 3V CR2032 lithium button cell. Features FCC, Canada, and CE pre-certified 1 to 8 buttons Small package Customizable keypad Applications General Remote Control Keyless Entry Garage / Gate Openers Lighting Control Call Systems Home / Industrial Automation Wire Elimination
Datasheet
Description
MS Long-Range Handheld Transmitter The MS Long-Range Handheld Transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our MS encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Ease of use and security are dramatically enhanced by the on-board MS Series encoder, which allows instant creation of up to 16,777,216 (2 ) unique addresses without cumbersome DIP switches or cut traces. When paired with a MS Series decoder, transmitter identity can be determined and button permissions established. The unit uses a single 3V CR2032 lithium button cell. Features FCC, Canada, and CE pre-certified 1 to 8 buttons Small package Customizable keypad Applications General Remote Control Keyless Entry Garage / Gate Openers Lighting Control Call Systems Home / Industrial Automation Wire Elimination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz MS Long-Range Handheld Transmitter - OTX-315-HH-LR8-MS - Linx Technologies
Merlin, OR, USA
315MHz MS Long-Range Handheld Transmitter
OTX-315-HH-LR8-MS
315MHz MS Long-Range Handheld Transmitter OTX-315-HH-LR8-MS
MS Long-Range Handheld Transmitter The MS Long-Range Handheld Transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our MS encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Ease of use and security are dramatically enhanced by the on-board MS Series encoder, which allows instant creation of up to 16,777,216 (2 ) unique addresses without cumbersome DIP switches or cut traces. When paired with a MS Series decoder, transmitter identity can be determined and button permissions established. The unit uses a single 3V CR2032 lithium button cell. Features FCC, Canada, and CE pre-certified 1 to 8 buttons Small package Customizable keypad Applications General Remote Control Keyless Entry Garage / Gate Openers Lighting Control Call Systems Home / Industrial Automation Wire Elimination

MS Long-Range Handheld Transmitter

The MS Long-Range Handheld Transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our MS encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Ease of use and security are dramatically enhanced by the on-board MS Series encoder, which allows instant creation of up to 16,777,216 (2 ) unique addresses without cumbersome DIP switches or cut traces. When paired with a MS Series decoder, transmitter identity can be determined and button permissions established. The unit uses a single 3V CR2032 lithium button cell.

Features

  • FCC, Canada, and CE pre-certified
  • 1 to 8 buttons
  • Small package
  • Customizable keypad

Applications

  • General Remote Control
  • Keyless Entry
  • Garage / Gate Openers
  • Lighting Control
  • Call Systems
  • Home / Industrial Automation
  • Wire Elimination
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Industrial Remote Controls
Product Number OTX-315-HH-LR8-MS
Product Name 315MHz MS Long-Range Handheld Transmitter
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
Number of Transmitters 1 to 8
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
Mini-MBT Transmitter Bellybox Transmitter -  - Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing ;Oil & Gast; Transportationand warehousing
View Details
DRC Radio Remote Control System - DRC-D3 - Demag Cranes & Components
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details
433MHz Long-Range Handheld Transmitter - CMD-HHLR-433 - Linx Technologies
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details