Remote Control Technology Datasheets for Industrial Remote Controls
Industrial remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters to receivers.
Industrial Remote Controls: Learn more
| Product Name | Notes |
|---|---|
| The Long Range Wireless Switch System (LRWSS) is designed for long range (up to 5 miles*) and simple wireless switching. The LRWSS is the simple solution for applications where faulty... | |
| The Medium Range Wireless Switch System (MRWSS) is designed for medium range (up to 2 miles*) and simple wireless switching. The MRWSS is the simple solution for applications where faulty... | |
| The Wireless Multi-Switch Controller (WMSC) is designed for long range (up to 2 Miles) and simple wireless switching. The WMSC is the simple solution where faulty wire replacement is required,... | |
| (1) Gateway P/N 80660G-001-001 (1) Node P/N 80660N-001-001 (2) Nema 4X Enclosures including 100-240 VAC universal power supply with 24 VDC output (2) Omni-Directional 6dB High Gain antennas with mounting... | |
| The 27 MHz radio frequency signal does not require line of sight 16 independent channels for simple switching per receiver Control up to 199 different addressable receivers from 1 transmitter... | |
| The 27 MHz radio frequency signal does not require line of sight 6 independent channels for simple switching per receiver Up to 2 miles of range Replaces wire or conduit... | |
| The 27 MHz radio frequency signal does not require line of sight Up to 1/2 mile range 1 or 8 discrete digital inputs 1 or 8 relay outputs (5A at... | |
| The 27 MHz radio frequency signal does not require line-of-sight The 433 MHz model requires line-of-sight but is more resistant to electrical noise Up to 350 yards of range Handheld... |