Remote Control Technology Handheld Wireless Multi-Switch Controller 01260

Description
The 27 MHz radio frequency signal does not require line of sight 16 independent channels for simple switching per receiver Control up to 199 different addressable receivers from 1 transmitter Up to 2 miles of range Replaces wire or conduit when repair or new installation is not possible or practical NEMA 4X metal enclosure for the receiver Rugged aluminium enclosure for the transmitter Performance Guaranteed
Description
The 27 MHz radio frequency signal does not require line of sight 16 independent channels for simple switching per receiver Control up to 199 different addressable receivers from 1 transmitter Up to 2 miles of range Replaces wire or conduit when repair or new installation is not possible or practical NEMA 4X metal enclosure for the receiver Rugged aluminium enclosure for the transmitter Performance Guaranteed

Suppliers

Company
Product
Description
Supplier Links
Handheld Wireless Multi-Switch Controller - 01260 - Remote Control Technology
Redmond, WA, USA
Handheld Wireless Multi-Switch Controller
01260
Handheld Wireless Multi-Switch Controller 01260
The 27 MHz radio frequency signal does not require line of sight 16 independent channels for simple switching per receiver Control up to 199 different addressable receivers from 1 transmitter Up to 2 miles of range Replaces wire or conduit when repair or new installation is not possible or practical NEMA 4X metal enclosure for the receiver Rugged aluminium enclosure for the transmitter Performance Guaranteed
  • The 27 MHz radio frequency signal does not require line of sight
  • 16 independent channels for simple switching per receiver
  • Control up to 199 different addressable receivers from 1 transmitter
  • Up to 2 miles of range
  • Replaces wire or conduit when repair or new installation is not possible or practical
  • NEMA 4X metal enclosure for the receiver
  • Rugged aluminium enclosure for the transmitter
  • Performance Guaranteed
Supplier's Site
Wireless Multi-Switch Controller - 01260 - Remote Control Technology
Redmond, WA, USA
Wireless Multi-Switch Controller
01260
Wireless Multi-Switch Controller 01260
The Wireless Multi-Switch Controller (WMSC) is designed for long range (up to 2 Miles) and simple wireless switching. The WMSC is the simple solution where faulty wire replacement is required, new installation is not possible or practical, or many different pieces of equipment need to be controlled. Applications for the WMSC include: Wireless Pump Control Wireless Valve Actuation Wireless Conveyor Control Grain Augers Wireless Light Control Stackers PLC Activation Engine Control Wireless Automation The WMSC consists of a 15-key, handheld transmitter and a 16-output (12 VDC), addressable receiver. The WMSC comes complete with power supply and antennas. Simply connect the devices you want to control, and the WMSC is ready for use and guaranteed to perform.

The Wireless Multi-Switch Controller (WMSC) is designed for long range (up to 2 Miles) and simple wireless switching. The WMSC is the simple solution where faulty wire replacement is required, new installation is not possible or practical, or many different pieces of equipment need to be controlled. Applications for the

WMSC include:

  • Wireless Pump Control
  • Wireless Valve Actuation
  • Wireless Conveyor Control
  • Grain Augers
  • Wireless Light Control
  • Stackers
  • PLC Activation
  • Engine Control
  • Wireless Automation

The WMSC consists of a 15-key, handheld transmitter and a 16-output (12 VDC), addressable receiver. The WMSC comes complete with power supply and antennas. Simply connect the devices you want to control, and the WMSC is ready for use and guaranteed to perform.

Supplier's Site

Technical Specifications

  Remote Control Technology Remote Control Technology
Product Category Industrial Remote Controls Industrial Remote Controls
Product Number 01260 01260
Product Name Handheld Wireless Multi-Switch Controller Wireless Multi-Switch Controller
Form Factor Handheld Handheld
Radio Technology Transmitter and Receiver Set Transmitter and Receiver Set
Interface Type Keypad Keypad
Receiver Output Options Analog Voltage; Analog Current; Switch or Relay Analog Voltage; Analog Current; Switch or Relay
Inputs / Outputs 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
Flex EX Series Handheld transmitter -  - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing ;Oil & Gast; Transportationand warehousing
View Details
JD2-A, TG-T4-5 - TG-T4-5 - TELE RADIO AMERICA LLC
TELE RADIO AMERICA LLC
Specs
Form Factor Handheld
Frequency 4.33E8 Hz
Channels 69
View Details
Commercial Audio Control Interfaces - D-ALINP - Biamp Systems, Ltd.
Specs
Radio Technology Transmitter
Interface Type Keypad
View Details