Linx Technologies 315MHz Long-Range Handheld Transmitter CMD-HHLR-315

Description
Long-Range Handheld Transmitter The Long-Range Handheld transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series receiver / decoder, or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell. Features The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the button is pressed. This provides the user with more feedback during operation than the existing poly-dome switches. The metal dome switches are available and shipping and are designated by a -MD at the end of the part number. With a one-time NRE and minimum order, Linx can configure the keypad and label areas to meet your specific requirements. Contact Linx for details. Applications General Remote Control Home / Industrial Automation Keyless Entry Garage / Gate Openers Lighting Control Call Systems Wire Elimination
Datasheet
Description
Long-Range Handheld Transmitter The Long-Range Handheld transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series receiver / decoder, or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell. Features The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the button is pressed. This provides the user with more feedback during operation than the existing poly-dome switches. The metal dome switches are available and shipping and are designated by a -MD at the end of the part number. With a one-time NRE and minimum order, Linx can configure the keypad and label areas to meet your specific requirements. Contact Linx for details. Applications General Remote Control Home / Industrial Automation Keyless Entry Garage / Gate Openers Lighting Control Call Systems Wire Elimination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
315MHz Long-Range Handheld Transmitter - CMD-HHLR-315 - Linx Technologies
Merlin, OR, USA
315MHz Long-Range Handheld Transmitter
CMD-HHLR-315
315MHz Long-Range Handheld Transmitter CMD-HHLR-315
Long-Range Handheld Transmitter The Long-Range Handheld transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series receiver / decoder, or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell. Features The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the button is pressed. This provides the user with more feedback during operation than the existing poly-dome switches. The metal dome switches are available and shipping and are designated by a -MD at the end of the part number. With a one-time NRE and minimum order, Linx can configure the keypad and label areas to meet your specific requirements. Contact Linx for details. Applications General Remote Control Home / Industrial Automation Keyless Entry Garage / Gate Openers Lighting Control Call Systems Wire Elimination

Long-Range Handheld Transmitter

The Long-Range Handheld transmitter is ideal for general-purpose remote control and command applications that require longer transmission distances. As a part of our Holtek encoder-based OEM family, it has been pre-certified for FCC Part 15, Industry Canada, and European CE (433MHz only) compliance, reducing costs and time to market. Available in 315, 418 (standard), or 433.92MHz, this small remote has a transmission range of up to 1,000 feet when combined with the LR Series receiver. The transmitter unit can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer requirements. Selectable addressing provides security and allows the creation of up to 1,024 distinct transmitter-receiver relationships. The address can be easily changed via an externally accessible DIP switch. The transmission can be decoded using a matching Linx Function Module, KH Series receiver / decoder, or an LR Series receiver paired with a decoder IC or microcontroller. The unit uses a single 3V CR2032 lithium button cell.

Features

  • The Handheld transmitters are now available with metal dome buttons. These metal domes provide a greater tactile feel by snapping when the button is pressed. This provides the user with more feedback during operation than the existing poly-dome switches. The metal dome switches are available and shipping and are designated by a -MD at the end of the part number.
    With a one-time NRE and minimum order, Linx can configure the keypad and label areas to meet your specific requirements. Contact Linx for details.

Applications

  • General Remote Control
  • Home / Industrial Automation
  • Keyless Entry
  • Garage / Gate Openers
  • Lighting Control
  • Call Systems
  • Wire Elimination
Supplier's Site Datasheet

Technical Specifications

  Linx Technologies
Product Category Industrial Remote Controls
Product Number CMD-HHLR-315
Product Name 315MHz Long-Range Handheld Transmitter
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
Number of Transmitters 8
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Radio Controls Digital Control System -  - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Radio Technology Transmitter
Application Automation / PLC; Automotive;Manufacturing ;Oil & Gast; Transportationand warehousing
View Details
Remote Control Base Stations - 2576777 - RS Components, Ltd.
Specs
Frequency 38000 Hz
View Details
433MHz Long-Range Handheld Transmitter w/ Metal Dome Switch - CMD-HHLR-433-MD - Linx Technologies
Specs
Form Factor Handheld
Radio Technology Transmitter
Interface Type Pushbutton
View Details
Control Device System - ConSig 8040 - R. STAHL, Inc.
Specs
Form Factor Console Mounted
Radio Technology Transmitter
Interface Type Pushbutton
View Details