Rego Electronics Inc. Socket 478 479 Coolers RG7110-S

Description
Outline Dimension : 49 x 49 x 22.5 mm Heat Sink : Extruded AL6063, 49 x 49 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 1.25 ℃/W Weight : 43 g
Request a Quote
Description
Outline Dimension : 49 x 49 x 22.5 mm Heat Sink : Extruded AL6063, 49 x 49 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 1.25 ℃/W Weight : 43 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket 478 479 Coolers - RG7110-S - Rego Electronics Inc.
New Taipei, Taiwan
Socket 478 479 Coolers
RG7110-S
Socket 478 479 Coolers RG7110-S
Outline Dimension : 49 x 49 x 22.5 mm Heat Sink : Extruded AL6063, 49 x 49 x 12 mm Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A) Connector Type : 2510-3P Thermal Resistance : 1.25 ℃/W Weight : 43 g

Outline Dimension : 49 x 49 x 22.5 mm
Heat Sink : Extruded AL6063, 49 x 49 x 12 mm
Fan : 40 x 40 x 10.5 mm, Two Ball Bearing, 6000 RPM, Noise Level : 25 dB(A)
Connector Type : 2510-3P
Thermal Resistance : 1.25 ℃/W
Weight : 43 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG7110-S
Product Name Socket 478 479 Coolers
Device Active Heat Sink
L 49 mm (1.93 inch)
W 49 mm (1.93 inch)
H 22.5 mm (0.8858 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CPU Cooler for AMD FP5 BGA Socket - RG1100B-EAC(H23)-AD5274-28 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Socket 1366 CPU Cooler - RG6320 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
Passive Cooler - RG1100-P-AL-02 - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Sunflower Coolers for 45 Watts Intel® Ivy Bridge / Sandy Bridge Mobile Processors - RG1100-EAL-EF5173-26.5 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details