Rego Electronics Inc. Socket H LGA CPU Cooler RG3220

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90.7 x 85 x 64 mm Heat Sink : Skived C1100 + Stamped AL6063 + Heat Pipe Fan : Sanyo Denki 60 x 60 x 25 mm, Two Ball Bearing, 5000 RPM, Noise Level : 48 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.238 ℃/W Weight : 500 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90.7 x 85 x 64 mm Heat Sink : Skived C1100 + Stamped AL6063 + Heat Pipe Fan : Sanyo Denki 60 x 60 x 25 mm, Two Ball Bearing, 5000 RPM, Noise Level : 48 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.238 ℃/W Weight : 500 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket H LGA CPU Cooler - RG3220 - Rego Electronics Inc.
New Taipei, Taiwan
Socket H LGA CPU Cooler
RG3220
Socket H LGA CPU Cooler RG3220
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90.7 x 85 x 64 mm Heat Sink : Skived C1100 + Stamped AL6063 + Heat Pipe Fan : Sanyo Denki 60 x 60 x 25 mm, Two Ball Bearing, 5000 RPM, Noise Level : 48 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.238 ℃/W Weight : 500 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 90.7 x 85 x 64 mm
Heat Sink : Skived C1100 + Stamped AL6063 + Heat Pipe
Fan : Sanyo Denki 60 x 60 x 25 mm, Two Ball Bearing, 5000 RPM, Noise Level : 48 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.238 ℃/W
Weight : 500 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG3220
Product Name Socket H LGA CPU Cooler
Device Active Heat Sink
L 91 mm (3.57 inch)
W 85 mm (3.35 inch)
H 64 mm (2.52 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CPU cooler for Intel® Socket 1155 / 1156 / 1150 CPU - RG3223 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 92 mm (3.63 inch)
W 90 mm (3.54 inch)
View Details
Socket H LGA 1155, 1150, 1156 Coolers_RG3220 - Rg3220 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 91 mm (3.57 inch)
W 85 mm (3.35 inch)
View Details
Socket R LGA 2011 CPU Cooler - RG4111-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 106 mm (4.17 inch)
W 70 mm (2.76 inch)
View Details
Passive Cooler - RG1100-P-AC-01 - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details