Rego Electronics Inc. Socket R LGA 2011 CPU Cooler RG4110

Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90 x 90 x 28.15 mm Heat Sink : Skived C1100, 90 x 90 x 11.5 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.268 ℃/W Weight : 480 g
Request a Quote
Description
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90 x 90 x 28.15 mm Heat Sink : Skived C1100, 90 x 90 x 11.5 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.268 ℃/W Weight : 480 g
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket R LGA 2011 CPU Cooler - RG4110 - Rego Electronics Inc.
New Taipei, Taiwan
Socket R LGA 2011 CPU Cooler
RG4110
Socket R LGA 2011 CPU Cooler RG4110
We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications. Outline Dimension : 90 x 90 x 28.15 mm Heat Sink : Skived C1100, 90 x 90 x 11.5 mm Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A) Connector Type : 2510-4P Thermal Resistance : 0.268 ℃/W Weight : 480 g

We offer a full range of cooler solutions for various Intel® desktop CPU families which supports sockets LGA 775, 115x, 1366 & 2011, etc. Our products are well designed in thermal performance based on our professional manufacturing know how. We also have the sophisticated equipment needed to precisely measure its performance. We are here to provide customized thermal solutions according to your specifications.

Outline Dimension : 90 x 90 x 28.15 mm
Heat Sink : Skived C1100, 90 x 90 x 11.5 mm
Blower : 80 x 80 x 15 mm, Two Ball Bearing, 6000 RPM, Noise Level : 55.8 dB(A)
Connector Type : 2510-4P
Thermal Resistance : 0.268 ℃/W
Weight : 480 g

Supplier's Site

Technical Specifications

  Rego Electronics Inc.
Product Category CPU Coolers
Product Number RG4110
Product Name Socket R LGA 2011 CPU Cooler
Device Active Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
H 28.15 mm (1.11 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Socket R LGA 2011 CPU Cooler - RG4220-P - Rego Electronics Inc.
Specs
Device Passive Heat Sink
L 90 mm (3.54 inch)
W 90 mm (3.54 inch)
View Details
Sunflower Coolers for 47 Watts Intel® Haswell / Broadwell Mobile Processors - RG1100B-EAC-EF5173-28 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 60 mm (2.36 inch)
W 60 mm (2.36 inch)
View Details
Socket H LGA CPU Cooler - RG3212 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 92 mm (3.62 inch)
W 90 mm (3.54 inch)
View Details
Desktop CPU Socket LGA 775 Cooler - RG2110 - Rego Electronics Inc.
Specs
Device Active Heat Sink
L 82 mm (3.23 inch)
W 80 mm (3.15 inch)
View Details