Stearns® Power On Roto Sprocket Clutch CRS

Description
Features & Benefits An ideal solution for almost any parallel shaft drive application, this unit has been proven in thousands of applications. This one-piece, pre-aligned unit has a special adapter hub that accepts a plate-type sprocket Installation and maintenance are quick and convenient Available in four sizes, from 100 lb-in through 1740 lb-in nominal static torque CSA certified. Ball bearing-mounted adapter hub and magnet body for long, trouble-free life. Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft. Mounts in any position without special modifications. Spring release for positive disengagement. Non-asbestos friction linings provide smooth, shock-free operation. Zinc plated magnet body for corrosion resistance. Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance. Class H magnet wire and potting material. Other sprocket configurations available, contact factory
Datasheet
Description
Features & Benefits An ideal solution for almost any parallel shaft drive application, this unit has been proven in thousands of applications. This one-piece, pre-aligned unit has a special adapter hub that accepts a plate-type sprocket Installation and maintenance are quick and convenient Available in four sizes, from 100 lb-in through 1740 lb-in nominal static torque CSA certified. Ball bearing-mounted adapter hub and magnet body for long, trouble-free life. Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft. Mounts in any position without special modifications. Spring release for positive disengagement. Non-asbestos friction linings provide smooth, shock-free operation. Zinc plated magnet body for corrosion resistance. Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance. Class H magnet wire and potting material. Other sprocket configurations available, contact factory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power On Roto Sprocket Clutch - CRS - Stearns®
Cudahy, WI, United States
Power On Roto Sprocket Clutch
CRS
Power On Roto Sprocket Clutch CRS
Features & Benefits An ideal solution for almost any parallel shaft drive application, this unit has been proven in thousands of applications. This one-piece, pre-aligned unit has a special adapter hub that accepts a plate-type sprocket Installation and maintenance are quick and convenient Available in four sizes, from 100 lb-in through 1740 lb-in nominal static torque CSA certified. Ball bearing-mounted adapter hub and magnet body for long, trouble-free life. Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft. Mounts in any position without special modifications. Spring release for positive disengagement. Non-asbestos friction linings provide smooth, shock-free operation. Zinc plated magnet body for corrosion resistance. Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance. Class H magnet wire and potting material. Other sprocket configurations available, contact factory

Features & Benefits

An ideal solution for almost any parallel shaft drive application, this unit has been proven in thousands of applications.

  • This one-piece, pre-aligned unit has a special adapter hub that accepts a plate-type sprocket
  • Installation and maintenance are quick and convenient
  • Available in four sizes, from 100 lb-in through 1740 lb-in nominal static torque
  • CSA certified.
  • Ball bearing-mounted adapter hub and magnet body for long, trouble-free life.
  • Pre-aligned, one-piece package can be mounted almost anywhere: line shaft, motor shaft, or stub shaft.
  • Mounts in any position without special modifications.
  • Spring release for positive disengagement.
  • Non-asbestos friction linings provide smooth, shock-free operation.
  • Zinc plated magnet body for corrosion resistance.
  • Epoxy encapsulated coil construction for uniform heat transfer and moisture resistance.
  • Class H magnet wire and potting material.
  • Other sprocket configurations available, contact factory
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Clutches
Product Number CRS
Product Name Power On Roto Sprocket Clutch
Application Industrial; Motor
Torque 8.3 to 145.0 Ft-lbs (11.25 to 197 N-m)
Power 0.0469 HP
Speed 5000 rpm
Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
MMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Marine; Other; Mobile
Torque 37.0 to 1475.0 Ft-lbs (50.17 to 2000 N-m)
Speed 1600 to 4000 rpm
View Details
 - SE 180 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 12000.0 Ft-lbs (16272 N-m)
Speed 1200 rpm
View Details
Electrically Engaged Clutch - Style E Class S - Stearns®
Specs
Application Industrial; Motor; Other; Steel Mills, Bridge Lifts
Torque 400.0 to 4500.0 Ft-lbs (542 to 6102 N-m)
Power 0.3552 HP
View Details