The C5 magnetic particle clutch is designed for smooth, current-proportional
Placid magnetic particle clutches, also called magnetic powder clutches, provide a wide operating Torque Range. The torque is smooth and repeatable, thereby allowing for accurate control independent of the speed. The torque vs. current curve is nearly linear, making these clutches uniquely suited for tension control unwind/rewind applications, load simulation, torque limiting, and adjustable soft starts. Available in small and large sizes with torque ranging from 0.3 to 300 lb.-feet.
| Placid Industries | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | C5 |
| Product Name | C5 Magnetic Particle Clutch |
| Application | Industrial; Other; Adjustable tension for rewinding webs; Load simulation; Torque limiting; Soft starts |
| Speed | 2000 rpm |
| Voltage | 6 to 90 volts |