Stearns® Datasheets for Electric Clutches
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Electric Clutches: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits An ideal solution for almost any parallel shaft drive application, this unit has been proven in thousands of applications. This one-piece, pre-aligned unit has a special adapter... | |
| Features & Benefits Provides a start and/or continuous motion until the control logic disengages (removes the power or voltage from the unit’s coil). 56C through 215TC NEMA Frame Sizes 16... | |
| Features & Benefits The compact CCC Clutch-Coupling offers a high torque to-size ratio meeting a broad range of applications. CCC Clutch-Couplings can be used in almost any coupling application where... | |
| Features & Benefits The performance, quality, and life of this unit have been proven in thousands of applications. This one-piece, pre-aligned unit has an integral sheave for quick, convenient installation... | |
| Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Engaged when voltage is applied Stearns Style E, Class S Clutch is a high torque, low inertia,... | |
| Features & Benefits Shaft mounted clutch-coupling with lift out feature Primary field-coil design Released when voltage is applied Stearns Style SCE, Class S3 Clutch is a high torque, low inertia,... | |
| Features & Benefits Shaft mounted Available as a clutch-coupling or clutch Primary field-coil design Engaged when voltage is applied Stearns Style E Clutches are a time-tested and proven design. The... |