Stearns® Electrically Engaged Clutch Style E

Description
Features & Benefits Shaft mounted Available as a clutch-coupling or clutch Primary field-coil design Engaged when voltage is applied Stearns Style E Clutches are a time-tested and proven design. The Style E Clutch is electrically engaged. The driven end carries the friction linings. A spring loaded lock pin simplifies threaded adjustment of the air gap. The clutch operates on direct current. If DC voltage is not available, a suitable rectifier can be supplied.
Datasheet
Description
Features & Benefits Shaft mounted Available as a clutch-coupling or clutch Primary field-coil design Engaged when voltage is applied Stearns Style E Clutches are a time-tested and proven design. The Style E Clutch is electrically engaged. The driven end carries the friction linings. A spring loaded lock pin simplifies threaded adjustment of the air gap. The clutch operates on direct current. If DC voltage is not available, a suitable rectifier can be supplied.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Engaged Clutch - Style E - Stearns®
Cudahy, WI, United States
Electrically Engaged Clutch
Style E
Electrically Engaged Clutch Style E
Features & Benefits Shaft mounted Available as a clutch-coupling or clutch Primary field-coil design Engaged when voltage is applied Stearns Style E Clutches are a time-tested and proven design. The Style E Clutch is electrically engaged. The driven end carries the friction linings. A spring loaded lock pin simplifies threaded adjustment of the air gap. The clutch operates on direct current. If DC voltage is not available, a suitable rectifier can be supplied.

Features & Benefits

  • Shaft mounted
  • Available as a clutch-coupling or clutch
  • Primary field-coil design
  • Engaged when voltage is applied

Stearns Style E Clutches are a time-tested and proven design.

The Style E Clutch is electrically engaged. The driven end carries the friction linings.

A spring loaded lock pin simplifies threaded adjustment of the air gap. The clutch operates on direct current. If DC voltage is not available, a suitable rectifier can be supplied.

Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Clutches
Product Number Style E
Product Name Electrically Engaged Clutch
Application Industrial; Motor; Other; Steel Mills, Bridge Lifts
Torque 140.0 to 4500.0 Ft-lbs (190 to 6102 N-m)
Power 0.3552 HP
Speed 2300 rpm
Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
TMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial
Torque 4.0 to 147.0 Ft-lbs (5.42 to 199 N-m)
Speed 3000 to 5000 rpm
View Details
 - SFDC 925 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 802.0 Ft-lbs (1088 N-m)
Speed 1750 rpm
View Details
Power On Roto Sprocket Clutch - CRS - Stearns®
Specs
Application Industrial; Motor
Torque 8.3 to 145.0 Ft-lbs (11.25 to 197 N-m)
Power 0.0469 HP
View Details