Raymond Handling Consultants, L.C. 16" WIDE TREAD HPIP-7RSU

Description
PIVOTING ALL DIRECTION LADDERS
Description
PIVOTING ALL DIRECTION LADDERS

Suppliers

Company
Product
Description
Supplier Links
16
Lakeland, FL, USA
16" WIDE TREAD
HPIP-7RSU
16" WIDE TREAD HPIP-7RSU
PIVOTING ALL DIRECTION LADDERS

PIVOTING ALL DIRECTION LADDERS

Supplier's Site

Technical Specifications

  Raymond Handling Consultants, L.C.
Product Category Ladders
Product Number HPIP-7RSU
Product Name 16" WIDE TREAD
Ladder Type Rolling Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 8773286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Height 2.89 ft (8.8 dm)
View Details
All Welded (set-up), 4 -2
Specs
Ladder Type Rolling Ladder
Height 5.83 ft (17.78 dm)
View Details
28' Fiberglass Extension Ladder 375 lbs. Load Capacity - DXL3420-28PG - DEWALT Industrial Tool Co.
Specs
Ladder Type Extension Ladder
Material Fiberglass
Weight Capacity 375 lbs (170 kg)
View Details
Fiberglass Ladders and Ladder Cages - SAFRAIL™ - Strongwell Corporation
Specs
Ladder Type Fixed / Wall Mounted Ladder
Material Fiberglass
View Details