RS Components, Ltd. Step Ladders 8773286

Description
STEPLADDER : MP PRO 4 STEPS
Request a Quote
Description
STEPLADDER : MP PRO 4 STEPS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Ladders - 8773286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Step Ladders
8773286
Step Ladders 8773286
STEPLADDER : MP PRO 4 STEPS

STEPLADDER : MP PRO 4 STEPS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ladders
Product Number 8773286
Product Name Step Ladders
Ladder Type Step Ladder
Unlock Full Specs
to access all available technical data

Similar Products

Step Ladders - 217800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Height 2.76 ft (8.4 dm)
View Details
Stair Ladders - 6693526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum
Weight Capacity 331 lbs (150 kg)
View Details
Step Ladders - 9143474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Fiberglass
Weight Capacity 331 lbs (150 kg)
View Details
Step Ladders - 7990654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ladder Type Step Ladder
Material Aluminum
Weight Capacity 331 to 386 lbs (150 to 175 kg)
View Details