HD4R2 -- ALL WELDED (SET-UP), 4 -2" RETRACTABLE SPRING CASTERS -WITH HANDRAILS
Raymond Handling Consultants, L.C.
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS
HD4R2
Description
50° SAF-T ANGLE LADDERS
-
Raymond Handling Consultants, L.C.
Description
50° SAF-T ANGLE LADDERS
Suppliers
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS
HD4R2
Supplier's Site
Technical Specifications
|
Product Category
|
Ladders |
|
Product Number
|
HD4R2 |
|
Product Name
|
All Welded (set-up), 4 -2" Retractable Spring Casters -WITH HANDRAILS |
|
Ladder Type
|
Rolling Ladder
|
Unlock Full Specs
to access all available technical data
Similar Products
Ladder Type
Step Ladder
Material
Aluminum
Height
6.96 ft (21.2 dm)
View Details
Raymond Handling Consultants, L.C.
Ladder Type
Rolling Ladder
Height
9.17 ft (27.94 dm)
View Details
DEWALT Industrial Tool Co.
Ladder Type
Extension Ladder
Material
Fiberglass
Weight Capacity
300 lbs (136 kg)
View Details
Ladder Type
Fixed / Wall Mounted Ladder
Material
Fiberglass
View Details