RainWise, Inc. Solar Radiation Sensor MS-212W UVB

Description
The precision UV-B Radiometer MS-212W is designed to measure the UV-B radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-B filter and a GaAsP photodiode guarantees its high performance to measure UV-B between 280 and 320nm. The energy in this spectral range accounts for 4 to 5% of the total solar radiation. • UV Stabilized UV-B Filter Optics • Spectral Response 280 - 315nm • Dual Voltage Output 10mV / 1V • Low Temperature Dependency
Datasheet
Description
The precision UV-B Radiometer MS-212W is designed to measure the UV-B radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-B filter and a GaAsP photodiode guarantees its high performance to measure UV-B between 280 and 320nm. The energy in this spectral range accounts for 4 to 5% of the total solar radiation. • UV Stabilized UV-B Filter Optics • Spectral Response 280 - 315nm • Dual Voltage Output 10mV / 1V • Low Temperature Dependency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Radiation Sensor - MS-212W UVB - RainWise, Inc.
Trenton, ME, USA
Solar Radiation Sensor
MS-212W UVB
Solar Radiation Sensor MS-212W UVB
The precision UV-B Radiometer MS-212W is designed to measure the UV-B radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-B filter and a GaAsP photodiode guarantees its high performance to measure UV-B between 280 and 320nm. The energy in this spectral range accounts for 4 to 5% of the total solar radiation. • UV Stabilized UV-B Filter Optics • Spectral Response 280 - 315nm • Dual Voltage Output 10mV / 1V • Low Temperature Dependency

The precision UV-B Radiometer MS-212W is designed to measure the UV-B radiation with high reliability. It is calibrated against a NIST traceable standard. The combination of a well designed UV-B filter and a GaAsP photodiode guarantees its high performance to measure UV-B between 280 and 320nm. The energy in this spectral range accounts for 4 to 5% of the total solar radiation.

• UV Stabilized UV-B Filter Optics
• Spectral Response 280 - 315nm
• Dual Voltage Output 10mV / 1V
• Low Temperature Dependency

Supplier's Site Datasheet

Technical Specifications

  RainWise, Inc.
Product Category Weather Instruments
Product Number MS-212W UVB
Product Name Solar Radiation Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 280 to 315 nm (2800 to 3150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Stress Meter - PCE-WB 20SD - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity; Measures Dew Point
Instrument Display Options Digital Display
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Vigilant Aircraft Hygrometer -  - Edgetech Instruments Inc.
Edgetech Instruments Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Dew Point
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details
Solar Irradiance Meter - TPI 510 - Test Products International, Inc. - TPI
Test Products International, Inc. - TPI
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details