OTT Hydromet Kipp & Zonen CGR3 Pyrgeometer 0359920

Description
The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3 embodies a temperature sensor. The CGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The CGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference CGR3 is calibrated outdoors with respect to a reference CG4, which has a 180 degrees field of view. The CGR3 has a newly designed sunscreen that covers both body and connector to reduce the instrument temperature and further increase the accuracy. The design of the instruments accounts for the use of existing Kipp & Zonen mounting plates. The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The standard supplied 10 m. shielded cable has the waterproof sealed counterpart connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. Benefits Low maintenance No desiccant change for 10 years, weather and UV proof cable and connector. Best choice for accurate routine measurements 5 year warranty, easy levelling. Two CGR3's can form a net-pyrgeometer. Ideal for low power / remote applications CGR3 requires no power and is ideal for battery powerd loggers.
Description
The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3 embodies a temperature sensor. The CGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The CGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference CGR3 is calibrated outdoors with respect to a reference CG4, which has a 180 degrees field of view. The CGR3 has a newly designed sunscreen that covers both body and connector to reduce the instrument temperature and further increase the accuracy. The design of the instruments accounts for the use of existing Kipp & Zonen mounting plates. The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The standard supplied 10 m. shielded cable has the waterproof sealed counterpart connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. Benefits Low maintenance No desiccant change for 10 years, weather and UV proof cable and connector. Best choice for accurate routine measurements 5 year warranty, easy levelling. Two CGR3's can form a net-pyrgeometer. Ideal for low power / remote applications CGR3 requires no power and is ideal for battery powerd loggers.

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen CGR3 Pyrgeometer - 0359920 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen CGR3 Pyrgeometer
0359920
Kipp & Zonen CGR3 Pyrgeometer 0359920
The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3 embodies a temperature sensor. The CGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The CGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference CGR3 is calibrated outdoors with respect to a reference CG4, which has a 180 degrees field of view. The CGR3 has a newly designed sunscreen that covers both body and connector to reduce the instrument temperature and further increase the accuracy. The design of the instruments accounts for the use of existing Kipp & Zonen mounting plates. The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The standard supplied 10 m. shielded cable has the waterproof sealed counterpart connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications. Benefits Low maintenance No desiccant change for 10 years, weather and UV proof cable and connector. Best choice for accurate routine measurements 5 year warranty, easy levelling. Two CGR3's can form a net-pyrgeometer. Ideal for low power / remote applications CGR3 requires no power and is ideal for battery powerd loggers.

The CGR3 is a pyrgeometer, designed for meteorological measurements of downward atmospheric long wave radiation. The CGR3 provides a voltage that is proportional to the net radiation in the far infrared (FIR). By calculation, downward atmospheric long wave radiation is derived. For this reason CGR3 embodies a temperature sensor. The CGR3 uses a specially designed silicon window. On the inside a solar-blind filter blocks solar radiation. The CGR3 data represents the radiation exchange within the whole hemisphere. This is because the reference CGR3 is calibrated outdoors with respect to a reference CG4, which has a 180 degrees field of view. The CGR3 has a newly designed sunscreen that covers both body and connector to reduce the instrument temperature and further increase the accuracy. The design of the instruments accounts for the use of existing Kipp & Zonen mounting plates. The base of the instruments contains the mounting holes, a spirit level and levelling feet for exact levelling. For ease of mounting, exchange and recalibration the instruments have a waterproof connector. The standard supplied 10 m. shielded cable has the waterproof sealed counterpart connector. The improved temperature dependency and directional response make these instruments the ideal choice for meteorological and agricultural applications.

Benefits

Low maintenance

No desiccant change for 10 years, weather and UV proof cable and connector.


Best choice for accurate routine measurements

5 year warranty, easy levelling. Two CGR3's can form a net-pyrgeometer.


Ideal for low power / remote applications

CGR3 requires no power and is ideal for battery powerd loggers.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0359920
Product Name Kipp & Zonen CGR3 Pyrgeometer
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
Wind Measurement Device - PCE-WS V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
Lufft WS601 Smart Weather Sensor - 8376.U01 - OTT Hydromet
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures % Relative Humidity
Range of Motion Measured 0.0 to 360 degrees
View Details