RWM Casters Company Whisper Wheels HD Urethane on Iron Wheel UW Wheels

Description
The Whisper Wheel, a Heavy Duty Urethane on Iron Wheel, is a unique design in which one inch of urethane is molded to a specially machined cast iron core. The core is uniquely machined and the urethane is mechanically and chemically bonded to the core. This unique design provides you with a wheel that is longer wearing than standard urethane wheel designs, resists lateral delamination of the tread and reduces noise and provides a quiet ride. Our Premium PTMEG urethane used in the design of the Whisper Wheel provides longer service life, better wear and tear characteristics and rejects floor debris. FEATURES Wheel Bearings Choice of straight roller bearing, tapered or ball bearings Temperature Range -40°F to 180°F Hardness 92 Durometer Shore A (Blue) Bores Sizes can be altered Keyways Can be installed on most sizes APPLICATIONS Automotive plants and towline applications Applications needing lower noise levels Applications needing improved floor protection Applications where heavy loads and continuous use cause standard poly wheels to heat up and degrade
Description
The Whisper Wheel, a Heavy Duty Urethane on Iron Wheel, is a unique design in which one inch of urethane is molded to a specially machined cast iron core. The core is uniquely machined and the urethane is mechanically and chemically bonded to the core. This unique design provides you with a wheel that is longer wearing than standard urethane wheel designs, resists lateral delamination of the tread and reduces noise and provides a quiet ride. Our Premium PTMEG urethane used in the design of the Whisper Wheel provides longer service life, better wear and tear characteristics and rejects floor debris. FEATURES Wheel Bearings Choice of straight roller bearing, tapered or ball bearings Temperature Range -40°F to 180°F Hardness 92 Durometer Shore A (Blue) Bores Sizes can be altered Keyways Can be installed on most sizes APPLICATIONS Automotive plants and towline applications Applications needing lower noise levels Applications needing improved floor protection Applications where heavy loads and continuous use cause standard poly wheels to heat up and degrade

Suppliers

Company
Product
Description
Supplier Links
Whisper Wheels HD Urethane on Iron Wheel - UW Wheels - RWM Casters Company
Gastonia, NC, USA
Whisper Wheels HD Urethane on Iron Wheel
UW Wheels
Whisper Wheels HD Urethane on Iron Wheel UW Wheels
The Whisper Wheel, a Heavy Duty Urethane on Iron Wheel, is a unique design in which one inch of urethane is molded to a specially machined cast iron core. The core is uniquely machined and the urethane is mechanically and chemically bonded to the core. This unique design provides you with a wheel that is longer wearing than standard urethane wheel designs, resists lateral delamination of the tread and reduces noise and provides a quiet ride. Our Premium PTMEG urethane used in the design of the Whisper Wheel provides longer service life, better wear and tear characteristics and rejects floor debris. FEATURES Wheel Bearings Choice of straight roller bearing, tapered or ball bearings Temperature Range -40°F to 180°F Hardness 92 Durometer Shore A (Blue) Bores Sizes can be altered Keyways Can be installed on most sizes APPLICATIONS Automotive plants and towline applications Applications needing lower noise levels Applications needing improved floor protection Applications where heavy loads and continuous use cause standard poly wheels to heat up and degrade

The Whisper Wheel, a Heavy Duty Urethane on Iron Wheel, is a unique design in which one inch of urethane is molded to a specially machined cast iron core. The core is uniquely machined and the urethane is mechanically and chemically bonded to the core. This unique design provides you with a wheel that is longer wearing than standard urethane wheel designs, resists lateral delamination of the tread and reduces noise and provides a quiet ride. Our Premium PTMEG urethane used in the design of the Whisper Wheel provides longer service life, better wear and tear characteristics and rejects floor debris.

FEATURES

Wheel BearingsChoice of straight roller bearing, tapered or ball bearings
Temperature Range-40°F to 180°F
Hardness92 Durometer Shore A (Blue)
BoresSizes can be altered
KeywaysCan be installed on most sizes

APPLICATIONS

Automotive plants and towline applications
Applications needing lower noise levels
Applications needing improved floor protection
Applications where heavy loads and continuous use cause standard poly wheels to heat up and degrade
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number UW Wheels
Product Name Whisper Wheels HD Urethane on Iron Wheel
Wheel Type Poly/Metal; Whisper
Maximum Load 1500 to 4100 lbs (680 to 1859 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
Wheel Width 2 to 3 inch (50.8 to 76.2 mm)
Hub Length 2.44 to 3.5 inch (61.91 to 88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2535463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Heavy Duty Wheels - Ergo GT Wheels - RWM Casters Company
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 900 to 3400 lbs (408 to 1542 kg)
View Details