Guitel Hervieu 588101 Trolley Wheel
| RS Components, Ltd. | |
|---|---|
| Product Category | Wheels |
| Product Number | 8293225 |
| Product Name | Trolley Wheels |
| Wheel Type | Pneumatic; Rubber/Plastic; Rubber |
| Maximum Load | 165 lbs (75 kg) |
| Wheel Diameter | 7.87 inch (200 mm) |
| Wheel Width | 1.97 inch (50 mm) |