RWM Casters Company Pneumatic Wheels FN Wheels

Description
RWM Caster’s Pneumatic Wheels provide smooth, shock-resistant operation for delicate instruments and breakable components. Our Pneumatic Wheels are suggested for indoor and outdoor use where product protection is required. RWM Casters Pneumatic Wheels offer the maximum in floor protection and move freely over obstructions and rough floors. FEATURES Wheel Bearings Choice of straight roller, ball or tapered roller bearings. Operating Temperature Range -26 to 220F APPLICATIONS Aerospace Boat manufacturing Tow-lines Product protection Automotive
Description
RWM Caster’s Pneumatic Wheels provide smooth, shock-resistant operation for delicate instruments and breakable components. Our Pneumatic Wheels are suggested for indoor and outdoor use where product protection is required. RWM Casters Pneumatic Wheels offer the maximum in floor protection and move freely over obstructions and rough floors. FEATURES Wheel Bearings Choice of straight roller, ball or tapered roller bearings. Operating Temperature Range -26 to 220F APPLICATIONS Aerospace Boat manufacturing Tow-lines Product protection Automotive

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Wheels - FN Wheels - RWM Casters Company
Gastonia, NC, USA
Pneumatic Wheels
FN Wheels
Pneumatic Wheels FN Wheels
RWM Caster’s Pneumatic Wheels provide smooth, shock-resistant operation for delicate instruments and breakable components. Our Pneumatic Wheels are suggested for indoor and outdoor use where product protection is required. RWM Casters Pneumatic Wheels offer the maximum in floor protection and move freely over obstructions and rough floors. FEATURES Wheel Bearings Choice of straight roller, ball or tapered roller bearings. Operating Temperature Range -26 to 220F APPLICATIONS Aerospace Boat manufacturing Tow-lines Product protection Automotive

RWM Caster’s Pneumatic Wheels provide smooth, shock-resistant operation for delicate instruments and breakable components. Our Pneumatic Wheels are suggested for indoor and outdoor use where product protection is required. RWM Casters Pneumatic Wheels offer the maximum in floor protection and move freely over obstructions and rough floors.

FEATURES

Wheel BearingsChoice of straight roller, ball or tapered roller bearings.
Operating Temperature Range-26 to 220F

APPLICATIONS

AerospaceBoat manufacturing
Tow-linesProduct protection
Automotive
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number FN Wheels
Product Name Pneumatic Wheels
Wheel Type Pneumatic; Half Round Tread
Maximum Load 300 to 3630 lbs (136 to 1646 kg)
Wheel Diameter 9 to 25.7 inch (229 to 653 mm)
Hub Length 3.5 to 9 inch (88.9 to 229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 4600755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Caster Wheel - 1318807 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Elastomeric High Tensile Rubber Wheels - EHT on Iron - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 1080 to 2280 lbs (490 to 1034 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details