RUD Chain, Inc. WBG-V-M16 Load Ring Vario 8600337

Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=16 -180 mm can be suplied ( up to 47 mm thread reach with through thread and from 48 mm thread reach with an approximately 28 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet
Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=16 -180 mm can be suplied ( up to 47 mm thread reach with through thread and from 48 mm thread reach with an approximately 28 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WBG-V-M16 Load Ring Vario - 8600337 - RUD Chain, Inc.
Hiawatha, IA, USA
WBG-V-M16 Load Ring Vario
8600337
WBG-V-M16 Load Ring Vario 8600337
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=16 -180 mm can be suplied ( up to 47 mm thread reach with through thread and from 48 mm thread reach with an approximately 28 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.

Suitable for all loads which swivel and tilt.
From the factory, bolt lengths from F=16 -180 mm can be suplied ( up to 47 mm thread reach with through thread and from 48 mm thread reach with an approximately 28 mm shank without thread)
When ordering implicitly indicate the required length.
Along with the RUD delivery, a crack detected nut and a washer is supplied.
Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load.
Suitable for through holes.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 8600337
Product Name WBG-V-M16 Load Ring Vario
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M16 x 7-5/64"
Maximum Load 1.43 tons (1.3 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016712 - 42151016712 - Certex UK
Specs
Features Swivel
Weight 39.69 lbs (18 kg)
View Details
Side Swivel Lifting Rings - 47851 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
View Details
Shackles - 1244848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
WBG-V-M8 Load Ring Vario - 7103720 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details