Jergens, Inc. Side Swivel Lifting Rings 47851

Description
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444
Request a Quote Datasheet
Description
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Swivel Lifting Rings - 47851 - Jergens, Inc.
Cleveland, OH, United States
Side Swivel Lifting Rings
47851
Side Swivel Lifting Rings 47851
Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A. Features, Benefits, & Product Specifications: Material & Finish: Alloy Steel, Black Oxide Temperature Range: 400°F (204°C) to -20°F (-28°C) Unique 3-piece design OEM pricing Magnetic Particle Inspected: ASTM E1444

Jergens Side Swivel Lifting Rings are designed specifically for OEM-type applications. They replace potentially dangerous eyebolts on commercial, military, and industrial lifts requiring full swivel and pivoting action. Each lifting ring features a full 360° swivel and 180° pivot action, is rated at a 5:1 strength factor, and is proof tested to 200% of its rated load capacity. Made in the U.S.A.
Features, Benefits, & Product Specifications:

  • Material & Finish: Alloy Steel, Black Oxide
  • Temperature Range: 400°F (204°C) to -20°F (-28°C)
  • Unique 3-piece design
  • OEM pricing
  • Magnetic Particle Inspected: ASTM E1444
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hoist Rings
Product Number 47851
Product Name Side Swivel Lifting Rings
Type Side-pull
Features Pivot; Swivel
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47924 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M24
View Details
Traditional Center-Pull Hoist Rings with Long U-Bar - 23526 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-8 In
Maximum Load 5 tons (4.54 metric tons)
View Details
Forged Center-Pull Hoist Rings - 23908 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/8-16 In
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
SP2000™ Side-Pull Hoist Rings - 47532 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 3/8-16 In
View Details