RUD Chain, Inc. Datasheets for Hoist Rings

Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel.
Hoist Rings: Learn more

Product Name Notes
A stainless steel load ring for welding made of the material 1.4571 = in welded condition resistant against intercristalline corrosion - in permanent operation up to 400°C. The chemical resistance...
An enhancement of the well established RBS series with an up to 30% increment of the WLL! The two points of attachment facilitate an even and optimal force distribution into...
Lifting point with a substitutable, 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to...
Lifting points ready for bolting with patented relief naps (up to RBG 15 t), protecting the fixing screws against bending- and shearing loads. All versions with 100% crack detected bolts.
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=10 -122 mm can be suplied ( up to 52 mm thread reach with through thread...
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=12 -140 mm can be suplied ( up to 60 mm thread reach with through thread...
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=16 -180 mm can be suplied ( up to 47 mm thread reach with through thread...
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=20 -223 mm can be suplied ( up to 103 mm thread reach with through thread...
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=24 -255 mm can be suplied ( up to 120 mm thread reach with through thread...
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=30 -330 mm can be suplied ( up to 150 mm thread reach with through thread...
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=8-102 mm can be suplied ( up to 47 mm thread reach with through thread and...
The first generation of lifting points for welding provided with a double ball-bearing which enables jerk - free tilting, swiveling and turning . The optimised design avoids the damaging of...
The first generation of lifting- and lashing points with an universal connection for every sling means (hook- and ring assembly, basket chains, round slings, loops, etc), all complete with double-ball...
The first generation of weldable lifting points with a double ball-bearing for the direct connection of the VIP - chain. Version WPP-VIP Not suitable for permanent swiveling under full load.
The lifting eye, ready for welding VRBK / RBK is prepare for the direct welding at 90° corners at the transport goods. Directly attached at the corner, it saves the...
The lifting eye, ready for welding VRBK-FIX is prepare for the direct welding at 90 degree corners at the transport goods. Directly attached at the corner, it saves the double...
The load ring, ready for welding, VLBS / LBS is prepared for the direct welding at the transport goods. The welding block (made of easy weldable material 1.0577+N St. 52-3)...
The weldable generation of lifting points for the direct connection of the VIP - chain. Version WPPH-VIP
Version WPPH-B: The weldable eye connection for hook assemblies.
With a fully captive but easy to demount 100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible...
With a substitutable100% crack detected hexagon head cap bolt. Load ring is stowable and swivels in all directions. The load ring must be flexible and adjusted to the load direction...