Suitable for all loads which swivel and tilt.
From the factory, bolt lengths from F=8-102 mm can be suplied ( up to 47 mm thread reach with through thread and from 48 mm thread reach with an approximately 18 mm shank without thread)
When ordering implicitly indicate the required length.
Along with the RUD delivery, a crack detected nut and a washer is supplied.
Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load.
Suitable for through holes.
For further details refer to the product information sheet.
| RUD Chain, Inc. | |
|---|---|
| Product Category | Hoist Rings |
| Product Number | 7103720 |
| Product Name | WBG-V-M8 Load Ring Vario |
| Type | Center-pull |
| Features | Pivot; Swivel |
| Material | Steel |
| Thread Size | M8 x 4" |
| Maximum Load | 0.3300 tons (0.2994 metric tons) |