RUD Chain, Inc. WBG-V-M12 Load Ring Vario 7100180

Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=12 -140 mm can be suplied ( up to 60 mm thread reach with through thread and from 61 mm thread reach with an approximately 19 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet
Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=12 -140 mm can be suplied ( up to 60 mm thread reach with through thread and from 61 mm thread reach with an approximately 19 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WBG-V-M12 Load Ring Vario - 7100180 - RUD Chain, Inc.
Hiawatha, IA, USA
WBG-V-M12 Load Ring Vario
7100180
WBG-V-M12 Load Ring Vario 7100180
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=12 -140 mm can be suplied ( up to 60 mm thread reach with through thread and from 61 mm thread reach with an approximately 19 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.

Suitable for all loads which swivel and tilt.
From the factory, bolt lengths from F=12 -140 mm can be suplied ( up to 60 mm thread reach with through thread and from 61 mm thread reach with an approximately 19 mm shank without thread)
When ordering implicitly indicate the required length.
Along with the RUD delivery, a crack detected nut and a washer is supplied.
Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load.
Suitable for through holes.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7100180
Product Name WBG-V-M12 Load Ring Vario
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M12 x 5-1/2"
Maximum Load 0.6500 tons (0.5897 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47918 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 1 1/2-6 In
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 13.5 - 60971036207 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 14.88 tons (13.5 metric tons)
View Details
Shackles - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Load Ring VLBS-16 without spring - 7993041 - RUD Chain, Inc.
Specs
Type Center-pull; Side-pull
Features Pivot
Material Steel
View Details