RUD Chain, Inc. WBG-V-M10 Load Ring Vario 7103715

Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=10 -122 mm can be suplied ( up to 52 mm thread reach with through thread and from 53 mm thread reach with an approximately 19 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet
Description
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=10 -122 mm can be suplied ( up to 52 mm thread reach with through thread and from 53 mm thread reach with an approximately 19 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WBG-V-M10 Load Ring Vario - 7103715 - RUD Chain, Inc.
Hiawatha, IA, USA
WBG-V-M10 Load Ring Vario
7103715
WBG-V-M10 Load Ring Vario 7103715
Suitable for all loads which swivel and tilt. From the factory, bolt lengths from F=10 -122 mm can be suplied ( up to 52 mm thread reach with through thread and from 53 mm thread reach with an approximately 19 mm shank without thread) When ordering implicitly indicate the required length. Along with the RUD delivery, a crack detected nut and a washer is supplied. Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load. Suitable for through holes. For further details refer to the product information sheet.

Suitable for all loads which swivel and tilt.
From the factory, bolt lengths from F=10 -122 mm can be suplied ( up to 52 mm thread reach with through thread and from 53 mm thread reach with an approximately 19 mm shank without thread)
When ordering implicitly indicate the required length.
Along with the RUD delivery, a crack detected nut and a washer is supplied.
Swiveling under full load is permissible provided the inclination angle is not perpendicular to the screw - in direction. Not suitable for permanent swiveling under full load.
Suitable for through holes.
For further details refer to the product information sheet.

Supplier's Site Datasheet

Technical Specifications

  RUD Chain, Inc.
Product Category Hoist Rings
Product Number 7103715
Product Name WBG-V-M10 Load Ring Vario
Type Center-pull
Features Pivot; Swivel
Material Steel
Thread Size M10 x 4-13/16"
Maximum Load 0.5000 tons (0.4536 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23914-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 5/8-11 In
Maximum Load 2 tons (1.81 metric tons)
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 6.3 - 60971036072 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 6.94 tons (6.3 metric tons)
View Details
VRBK 6.7 Load Ring - 7992880 - RUD Chain, Inc.
Specs
Type Center-pull
Features Pivot
Material Steel
View Details