Thermoplastic potting boxes are plastic enclosures for encapsulating electronic assemblies, made of polyamide 6.6 or ABS, available in multiple sizes with black RAL 9005 coloring. Polyamide 6.6 variants meet UL 94 V-2 or UL 94 HB flammability standards, while ABS variants meet UL 94 HB. Dimensions range from 0.48″×0.48″×0.60″ to 2.66″×1.41″×1.82″ across 21 distinct models.
Great variety of plastic enclosures for encapsulating electronic assemblies.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | Thermoplastic |
| Product Name | Potting Boxes For Encapsulating Electronic Assemblies |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 0.4800 to 2.66 inch (12.19 to 67.56 mm) |
| Width | 0.4800 to 1.82 inch (12.19 to 46.23 mm) |