OKW Enclosures, Inc. Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) F4046900

Description
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:48.5mm; External Width - Metric:195mm; External Depth - Metric:275mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes
Description
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:48.5mm; External Width - Metric:195mm; External Depth - Metric:275mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9313 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures)
36AJ9313
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) 36AJ9313
ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:48.5mm; External Width - Metric:195mm; External Depth - Metric:275mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

ENCLOSURE, ABS, MOBILE / WALL MNT; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:48.5mm; External Width - Metric:195mm; External Depth - Metric:275mm; IP Rating:-; Body Colour:Off White; NEMA Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 36AJ9313
Product Name Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures)
Length 1.91 inch (48.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Enclosures - SMART-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Slanted (optional feature)
Length 6.3 to 9.45 inch (160 to 240 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers