OKW Enclosures, Inc. Plastic/Extruded Aluminum Enclosures SYNERGY

Description
Harmonious blend of materials The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept: a modern range of enclosures in 4 basic geometrical shapes – square, rectangular, circular and oval *** iF product design award *** 36 enclosure sizes, with plenty of room for the electronics and operating elements screw connection with stainless steel screws and Torx drive color combination: Aluminum, anodized in silver / plastic parts black plenty of space for interfaces, no inclined surfaces, easy assembly recessed surface in the top part for decor foils or membrane keyboards bottom part with opening and screw-down cover: practical for the use of a battery compartment or for access to the interior, e.g. for a memory card or batteries that are mounted directly on the PCB; battery compartment kit, battery clips for mounting on PCBs and button cell holder as accessories cable outlet in the bottom part (extra-flat network cable, round cable up to ø 4 mm) battery compartment kit, wall suspension element and extender (for increasing the height of the domes) as accessories individual enclosure solutions on request
Request a Quote Datasheet
Description
Harmonious blend of materials The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept: a modern range of enclosures in 4 basic geometrical shapes – square, rectangular, circular and oval *** iF product design award *** 36 enclosure sizes, with plenty of room for the electronics and operating elements screw connection with stainless steel screws and Torx drive color combination: Aluminum, anodized in silver / plastic parts black plenty of space for interfaces, no inclined surfaces, easy assembly recessed surface in the top part for decor foils or membrane keyboards bottom part with opening and screw-down cover: practical for the use of a battery compartment or for access to the interior, e.g. for a memory card or batteries that are mounted directly on the PCB; battery compartment kit, battery clips for mounting on PCBs and button cell holder as accessories cable outlet in the bottom part (extra-flat network cable, round cable up to ø 4 mm) battery compartment kit, wall suspension element and extender (for increasing the height of the domes) as accessories individual enclosure solutions on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic/Extruded Aluminum Enclosures - SYNERGY - OKW Enclosures, Inc.
Bridgeville, PA, USA
Plastic/Extruded Aluminum Enclosures
SYNERGY
Plastic/Extruded Aluminum Enclosures SYNERGY
Harmonious blend of materials The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept: a modern range of enclosures in 4 basic geometrical shapes – square, rectangular, circular and oval *** iF product design award *** 36 enclosure sizes, with plenty of room for the electronics and operating elements screw connection with stainless steel screws and Torx drive color combination: Aluminum, anodized in silver / plastic parts black plenty of space for interfaces, no inclined surfaces, easy assembly recessed surface in the top part for decor foils or membrane keyboards bottom part with opening and screw-down cover: practical for the use of a battery compartment or for access to the interior, e.g. for a memory card or batteries that are mounted directly on the PCB; battery compartment kit, battery clips for mounting on PCBs and button cell holder as accessories cable outlet in the bottom part (extra-flat network cable, round cable up to ø 4 mm) battery compartment kit, wall suspension element and extender (for increasing the height of the domes) as accessories individual enclosure solutions on request

Harmonious blend of materials

The new SYNERGY combines the advantages of plastic and aluminum in one single enclosure concept:

  • a modern range of enclosures in 4 basic geometrical shapes – square, rectangular, circular and oval *** iF product design award ***
  • 36 enclosure sizes, with plenty of room for the electronics and operating elements
  • screw connection with stainless steel screws and Torx drive
  • color combination: Aluminum, anodized in silver / plastic parts black
  • plenty of space for interfaces, no inclined surfaces, easy assembly
  • recessed surface in the top part for decor foils or membrane keyboards
  • bottom part with opening and screw-down cover: practical for the use of a battery compartment or for access to the interior, e.g. for a memory card or batteries that are mounted directly on the PCB; battery compartment kit, battery clips for mounting on PCBs and button cell holder as accessories
  • cable outlet in the bottom part (extra-flat network cable, round cable up to ø 4 mm)
  • battery compartment kit, wall suspension element and extender (for increasing the height of the domes) as accessories
  • individual enclosure solutions on request
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SYNERGY
Product Name Plastic/Extruded Aluminum Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Round; Square
Length 3.94 to 7.87 inch (100 to 200 mm)
Width 3.94 to 5.51 inch (100 to 140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details
Tough Enclosures For Industrial Electronics - IN-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.31 to 11.89 inch (84.07 to 302 mm)
View Details
General Purpose Enclosures - 2832134 - RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 4.33 inch (110 mm)
Depth 1.5 inch (38 mm)
View Details