OKW Enclosures, Inc. General Purpose Enclosures B5015209

Description
Box B5015209
Request a Quote
Description
Box B5015209
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2832134 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2832134
General Purpose Enclosures 2832134
Box B5015209

Box B5015209

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832134
Product Name General Purpose Enclosures
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Instrument Enclosures - SHELL-TYPE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 5.43 inch (44.96 to 138 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418L10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details