OKW Enclosures, Inc. Enclosure, Ip41, Handheld, 22 Mm, 65 Mm, 119.99 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures) A9072109

Description
Enclosure, IP41, Handheld, 22 mm, 65 mm, 119.99 mm, ABS (Acrylonitrile Butadiene Styrene), Black RoHS Compliant: Yes
Description
Enclosure, IP41, Handheld, 22 mm, 65 mm, 119.99 mm, ABS (Acrylonitrile Butadiene Styrene), Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip41, Handheld, 22 Mm, 65 Mm, 119.99 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures) - 67C4448 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip41, Handheld, 22 Mm, 65 Mm, 119.99 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures)
67C4448
Enclosure, Ip41, Handheld, 22 Mm, 65 Mm, 119.99 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures) 67C4448
Enclosure, IP41, Handheld, 22 mm, 65 mm, 119.99 mm, ABS (Acrylonitrile Butadiene Styrene), Black RoHS Compliant: Yes

Enclosure, IP41, Handheld, 22 mm, 65 mm, 119.99 mm, ABS (Acrylonitrile Butadiene Styrene), Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67C4448
Product Name Enclosure, Ip41, Handheld, 22 Mm, 65 Mm, 119.99 Mm, Abs (Acrylonitrile Butadiene Styrene), Black Rohs Compliant Okw (Enclosures)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 120-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers