OKW Enclosures, Inc. General Purpose Enclosures C2116241

Description
universal case
Request a Quote
Description
universal case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2832150 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2832150
General Purpose Enclosures 2832150
universal case

universal case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832150
Product Name General Purpose Enclosures
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers