OKW Enclosures, Inc. ENCLOSURE, SMART CASE, XL, BLACK A9068109-AL

Description
Aluminum Panel Enclosure Smart case Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)
Description
Aluminum Panel Enclosure Smart case Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, SMART CASE, XL, BLACK
70016910
ENCLOSURE, SMART CASE, XL, BLACK 70016910
Aluminum Panel Enclosure Smart case Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Aluminum Panel Enclosure

  • Smart case
    Features
  • Hi-Impact Polystyrene, UL94HB
  • Advanced Ergonomic Design
  • Infra-Red Versions
  • Recessed Top for a Membrane Keypad (M and L)
  • Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA
  • Standard Color Off-White and Black
  • Circuit Board Bosses
    Applications
  • Security Keyfob
  • Remote Control
  • Medical Device
  • Field Measurement
    Accessories
  • Belt/Pocket Clips (for M and L Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016910
Product Name ENCLOSURE, SMART CASE, XL, BLACK
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213555 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers