OKW Enclosures, Inc. DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386 B4013117-AL

Description
Datec Terminal, ABS Material Ergonomic terminal enclosures For housing desktop or wall mounted systems Operating area inclined by 20 ° Separate terminal compartment in sizes M & L Features Hi-Impact ABS, UL94HB Sloping Cases in Four Sizes Modern, Ergonomic Design Anodized Aluminum Front Panel Included Standard Color Off-White Circuit Board Bosses Applications Field Measurement Data Collection Medical Device Point of Sale Terminal
Description
Datec Terminal, ABS Material Ergonomic terminal enclosures For housing desktop or wall mounted systems Operating area inclined by 20 ° Separate terminal compartment in sizes M & L Features Hi-Impact ABS, UL94HB Sloping Cases in Four Sizes Modern, Ergonomic Design Anodized Aluminum Front Panel Included Standard Color Off-White Circuit Board Bosses Applications Field Measurement Data Collection Medical Device Point of Sale Terminal

Suppliers

Company
Product
Description
Supplier Links
DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386 - 70016893 - Allied Electronics, Inc.
Fort Worth, TX, USA
DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386
70016893
DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386 70016893
Datec Terminal, ABS Material Ergonomic terminal enclosures For housing desktop or wall mounted systems Operating area inclined by 20 ° Separate terminal compartment in sizes M & L Features Hi-Impact ABS, UL94HB Sloping Cases in Four Sizes Modern, Ergonomic Design Anodized Aluminum Front Panel Included Standard Color Off-White Circuit Board Bosses Applications Field Measurement Data Collection Medical Device Point of Sale Terminal

Datec Terminal, ABS Material

  • Ergonomic terminal enclosures
  • For housing desktop or wall mounted systems
  • Operating area inclined by 20 °
  • Separate terminal compartment in sizes M & L
    Features
  • Hi-Impact ABS, UL94HB
  • Sloping Cases in Four Sizes
  • Modern, Ergonomic Design
  • Anodized Aluminum Front Panel Included
  • Standard Color Off-White
  • Circuit Board Bosses
    Applications
  • Field Measurement
  • Data Collection
  • Medical Device
  • Point of Sale Terminal
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016893
Product Name DATEC TERMINAL CASES 5.118 X 7.087 X 0.945 X 3.386
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, BLACK, 8.465 X 5.118 X 3.031 - 70016640 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers