OKW Enclosures, Inc. Contoured Wearable Electronic Enclosures ERGO-CASE

Description
Body contoured electronic enclosures The unique convex design of these plastic enclosures makes it possible for the user to wear the unit comfortably – whether on their arm, chest or waist. unique design for comfortable wearing, holding and operating integrated carrying accessories include: wrist strap, belt strap, strap eyelet, belt/pocket clip etc. four sizes in two colors with/without battery compartment: battery compartments in sizes M and L for 4 x AA, 1 x 9 V, 2 x 9 V cells with snap-in battery lid, if required, this can be secured by a screw; size S with integrated supports for 2 x AAA cells size XS with soft TPE ring with/without eyelet for carrying accessories with flat or high top part for individual installation configurations size L also with clip-in display panel in translucent PC or solid ABS flat end panel for mounting connectors, switches, LCDs etc. top recess for mounting membrane keypads wall mounting with removal prevention; easy transmission of data and charging current; contacts as accessories (S, M, L) internal screw pillars for mounting PCBs protectors absorb impacts and protect surfaces (acc. size M high)
Request a Quote
Description
Body contoured electronic enclosures The unique convex design of these plastic enclosures makes it possible for the user to wear the unit comfortably – whether on their arm, chest or waist. unique design for comfortable wearing, holding and operating integrated carrying accessories include: wrist strap, belt strap, strap eyelet, belt/pocket clip etc. four sizes in two colors with/without battery compartment: battery compartments in sizes M and L for 4 x AA, 1 x 9 V, 2 x 9 V cells with snap-in battery lid, if required, this can be secured by a screw; size S with integrated supports for 2 x AAA cells size XS with soft TPE ring with/without eyelet for carrying accessories with flat or high top part for individual installation configurations size L also with clip-in display panel in translucent PC or solid ABS flat end panel for mounting connectors, switches, LCDs etc. top recess for mounting membrane keypads wall mounting with removal prevention; easy transmission of data and charging current; contacts as accessories (S, M, L) internal screw pillars for mounting PCBs protectors absorb impacts and protect surfaces (acc. size M high)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ERGO-CASE from OKW Enclosures, Inc. is a body-contoured electronic enclosure designed for comfortable wear on the arm, chest, or waist. It features a unique convex design and comes with integrated carrying accessories such as wrist straps, belt straps, and clips. Available in four sizes and two colors, the enclosures can accommodate various battery configurations, including options for 4 x AA, 1 x 9 V, and 2 x 9 V cells in larger sizes, while size S supports 2 x AAA cells. The enclosures offer customization options with flat or high top parts, internal screw pillars for PCB mounting, and provisions for mounting connectors and switches. They are suitable for applications in mobile data recording, medical technology, IoT, and health equipment, making them versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The ERGO-CASE from OKW Enclosures, Inc. is a body-contoured electronic enclosure designed for comfortable wear on the arm, chest, or waist. It features a unique convex design and comes with integrated carrying accessories such as wrist straps, belt straps, and clips. Available in four sizes and two colors, the enclosures can accommodate various battery configurations, including options for 4 x AA, 1 x 9 V, and 2 x 9 V cells in larger sizes, while size S supports 2 x AAA cells. The enclosures offer customization options with flat or high top parts, internal screw pillars for PCB mounting, and provisions for mounting connectors and switches. They are suitable for applications in mobile data recording, medical technology, IoT, and health equipment, making them versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Contoured Wearable Electronic Enclosures - ERGO-CASE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Contoured Wearable Electronic Enclosures
ERGO-CASE
Contoured Wearable Electronic Enclosures ERGO-CASE
Body contoured electronic enclosures The unique convex design of these plastic enclosures makes it possible for the user to wear the unit comfortably – whether on their arm, chest or waist. unique design for comfortable wearing, holding and operating integrated carrying accessories include: wrist strap, belt strap, strap eyelet, belt/pocket clip etc. four sizes in two colors with/without battery compartment: battery compartments in sizes M and L for 4 x AA, 1 x 9 V, 2 x 9 V cells with snap-in battery lid, if required, this can be secured by a screw; size S with integrated supports for 2 x AAA cells size XS with soft TPE ring with/without eyelet for carrying accessories with flat or high top part for individual installation configurations size L also with clip-in display panel in translucent PC or solid ABS flat end panel for mounting connectors, switches, LCDs etc. top recess for mounting membrane keypads wall mounting with removal prevention; easy transmission of data and charging current; contacts as accessories (S, M, L) internal screw pillars for mounting PCBs protectors absorb impacts and protect surfaces (acc. size M high)

Body contoured electronic enclosures

The unique convex design of these plastic enclosures makes it possible for the user to wear the unit comfortably – whether on their arm, chest or waist.

  • unique design for comfortable wearing, holding and operating
  • integrated carrying accessories include: wrist strap, belt strap, strap eyelet, belt/pocket clip etc.
  • four sizes in two colors
  • with/without battery compartment:
    battery compartments in sizes M and L for 4 x AA, 1 x 9 V, 2 x 9 V cells with snap-in battery lid, if required, this can be secured by a screw;
    size S with integrated supports for 2 x AAA cells
  • size XS with soft TPE ring with/without eyelet for carrying accessories
  • with flat or high top part for individual installation configurations
  • size L also with clip-in display panel in translucent PC or solid ABS
  • flat end panel for mounting connectors, switches, LCDs etc.
  • top recess for mounting membrane keypads
  • wall mounting with removal prevention; easy transmission of data and charging current; contacts as accessories (S, M, L)
  • internal screw pillars for mounting PCBs
  • protectors absorb impacts and protect surfaces (acc. size M high)
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number ERGO-CASE
Product Name Contoured Wearable Electronic Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 to 5.91 inch (80.01 to 150 mm)
Width 2.21 to 7.87 inch (56.13 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BATTERY COMPARTMENT, 9V - 70016693 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
Plastic Enclosures For Single-handed Operation - SENSO-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape T-Shaped
Length 7.09 inch (180 mm)
View Details
PCB Mounting Enclosures - 2372767 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details