OKW Enclosures, Inc. Enclosure, Ip40, Instrument, 45.5 Mm, 138 Mm, 190 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures) A9413351

Description
Enclosure, IP40, Instrument, 45.5 mm, 138 mm, 190 mm, ABS (Acrylonitrile Butadiene Styrene), White RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP40, Instrument, 45.5 mm, 138 mm, 190 mm, ABS (Acrylonitrile Butadiene Styrene), White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip40, Instrument, 45.5 Mm, 138 Mm, 190 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures) - 67C4464 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip40, Instrument, 45.5 Mm, 138 Mm, 190 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures)
67C4464
Enclosure, Ip40, Instrument, 45.5 Mm, 138 Mm, 190 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures) 67C4464
Enclosure, IP40, Instrument, 45.5 mm, 138 mm, 190 mm, ABS (Acrylonitrile Butadiene Styrene), White RoHS Compliant: Yes

Enclosure, IP40, Instrument, 45.5 mm, 138 mm, 190 mm, ABS (Acrylonitrile Butadiene Styrene), White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67C4464
Product Name Enclosure, Ip40, Instrument, 45.5 Mm, 138 Mm, 190 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Hand Held Enclosures - 3381245 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details