OKW Enclosures, Inc. BATTERY COMPARTMENT, 9V A9174003-AL

Description
ABS , Battery Compartments Off white color Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments
Description
ABS , Battery Compartments Off white color Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

Suppliers

Company
Product
Description
Supplier Links
BATTERY COMPARTMENT, 9V - 70016693 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY COMPARTMENT, 9V
70016693
BATTERY COMPARTMENT, 9V 70016693
ABS , Battery Compartments Off white color Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White Features Unique Body Contoured Cases Can Be Strapped to Arm or Waist Four Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Electronics Wellness Devices Accessories Eyelet and Belt Strap Kit Screw-In Battery Compartments

ABS , Battery Compartments

  • Off white color
    Applications
  • Test and Measurement
  • Data Collection and Logging
  • Machine Controller
  • Medical/Wellness Devices
    Features
  • Rugged Hand-Held Cases
  • Molded in ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Easy-Hold Underside Hand Grip
  • Sealed to IP65-IEC 529 (Like NEMA 4)
  • Circuit Board Bosses
  • Standard Colors Black or Off-White
    Features
  • Unique Body Contoured Cases
  • Can Be Strapped to Arm or Waist
  • Four Sizes in Hi-Impact ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Battery Compartment Mounting
  • Standard Colors Off-White or Black

    Applications

  • Test and Measurement
  • Data Collection and Logging
  • Medical Electronics
  • Wellness Devices
    Accessories
  • Eyelet and Belt Strap Kit
  • Screw-In Battery Compartments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016693
Product Name BATTERY COMPARTMENT, 9V
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Universal Plastic Enclosures For PCBs - TOPTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.02 to 7.64 inch (102 to 194 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details