OKW Enclosures, Inc. Tactile Remote Control Enclosures For ‘Personal’ Electronics MINITEC

Description
Tactile remote control enclosures – perfect design for ‘personal’ electronics MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the more organic “MINITEC DROP” shape. modern, flat styling *** iF product design award *** easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection ABS (UL 94 HB); also available in infra-red light-permeable PMMA Plexiglas recessed operating area for protecting the membrane keypad or decorative foil/label; MINITEC Edge models also with smooth top for push-buttons protection class IP 41: design Edge (size M) and Drop (sizes S and M) with intermediate ring in TPE, all others IP 40 ordered as individual components for multiple type/color combinations, 3 sizes each
Request a Quote Datasheet
Description
Tactile remote control enclosures – perfect design for ‘personal’ electronics MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the more organic “MINITEC DROP” shape. modern, flat styling *** iF product design award *** easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection ABS (UL 94 HB); also available in infra-red light-permeable PMMA Plexiglas recessed operating area for protecting the membrane keypad or decorative foil/label; MINITEC Edge models also with smooth top for push-buttons protection class IP 41: design Edge (size M) and Drop (sizes S and M) with intermediate ring in TPE, all others IP 40 ordered as individual components for multiple type/color combinations, 3 sizes each
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Remote Control Enclosures For ‘Personal’ Electronics - MINITEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Tactile Remote Control Enclosures For ‘Personal’ Electronics
MINITEC
Tactile Remote Control Enclosures For ‘Personal’ Electronics MINITEC
Tactile remote control enclosures – perfect design for ‘personal’ electronics MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the more organic “MINITEC DROP” shape. modern, flat styling *** iF product design award *** easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection ABS (UL 94 HB); also available in infra-red light-permeable PMMA Plexiglas recessed operating area for protecting the membrane keypad or decorative foil/label; MINITEC Edge models also with smooth top for push-buttons protection class IP 41: design Edge (size M) and Drop (sizes S and M) with intermediate ring in TPE, all others IP 40 ordered as individual components for multiple type/color combinations, 3 sizes each

Tactile remote control enclosures – perfect design for ‘personal’ electronics

MINITEC plastic enclosures convince the user with their mini-dimensions and maximum-benefits. Choose between the technical “MINITEC EDGE” design, or the more organic “MINITEC DROP” shape.

  • modern, flat styling *** iF product design award ***
  • easy to wear and always within easy reach, e.g. round your neck or round your wrist, on your key ring or on a belt
  • intermediate rings in different versions and colors; TPE material for a pleasant touch sensation and impact protection
  • ABS (UL 94 HB); also available in infra-red light-permeable PMMA Plexiglas
  • recessed operating area for protecting the membrane keypad or decorative foil/label; MINITEC Edge models also with smooth top for push-buttons
  • protection class IP 41: design Edge (size M) and Drop (sizes S and M) with intermediate ring in TPE, all others IP 40
  • ordered as individual components for multiple type/color combinations, 3 sizes each
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MINITEC
Product Name Tactile Remote Control Enclosures For ‘Personal’ Electronics
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular (optional feature); Round (optional feature)
Length 2.01 to 3.31 inch (51.05 to 84.07 mm)
Width 1.26 to 2.09 inch (32 to 53.09 mm)
Depth 0.5100 to 1.02 inch (12.95 to 25.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details
DIN Rail Enclosures - 2832137 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 2.76 inch (70 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
HAND HELD CASE, XS, BLACK - 70016666 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.55 inch (39.5 mm)
Material ABS
View Details