OKW Enclosures, Inc. Modular DIN Rail Enclosures and Open PCB Holders

Description
Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide) with low profile; NEW: four sizes (2, 4, 6 & 9 modules wide) with flat/high connection level fully insulated and protected according to VBG 4 and IEC 529/DIN VDE 0470-1 flame-resistant material (UL 94 V-0) version I and XI: for PCB terminal blocks 5.0/5.08 mm pitch version II and XII: for plug headers 5.0/5.08 mm pitch version III and XIII: closed case for front connectors, D-SUB connectors, etc. version IV: for PCB terminal blocks 5.0/5.08 mm pitch (1 row) version V: with knockout perforations 5.0 mm pitch version VI: open case for fitting different combinations of terminal guards and partition plate; optionally 1 or 2 connection levels KNX cover to fit 2 and 4 modules of series VI and flat top parts suitable for DIN rails EN 60715 TH35 or direct wall mounting with/without ventilation slots for good heat dissipation flexible assembly: PCB positioning in all 3 directions; base part with fixing pillars, top parts with guide ridges DIN rail clip pre-assembled in base part transparent lid (acc.) protects display and operation elements protection class < IP 40
Request a Quote Datasheet
Description
Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide) with low profile; NEW: four sizes (2, 4, 6 & 9 modules wide) with flat/high connection level fully insulated and protected according to VBG 4 and IEC 529/DIN VDE 0470-1 flame-resistant material (UL 94 V-0) version I and XI: for PCB terminal blocks 5.0/5.08 mm pitch version II and XII: for plug headers 5.0/5.08 mm pitch version III and XIII: closed case for front connectors, D-SUB connectors, etc. version IV: for PCB terminal blocks 5.0/5.08 mm pitch (1 row) version V: with knockout perforations 5.0 mm pitch version VI: open case for fitting different combinations of terminal guards and partition plate; optionally 1 or 2 connection levels KNX cover to fit 2 and 4 modules of series VI and flat top parts suitable for DIN rails EN 60715 TH35 or direct wall mounting with/without ventilation slots for good heat dissipation flexible assembly: PCB positioning in all 3 directions; base part with fixing pillars, top parts with guide ridges DIN rail clip pre-assembled in base part transparent lid (acc.) protects display and operation elements protection class < IP 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular DIN Rail Enclosures and Open PCB Holders -  - OKW Enclosures, Inc.
Bridgeville, PA, USA
Modular DIN Rail Enclosures and Open PCB Holders
Modular DIN Rail Enclosures and Open PCB Holders
Versatile standard DIN rail enclosures Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails. six sizes (2 to 12 modules wide) according to DIN 43880, unit 1; four sizes (2, 4, 6 & 9 modules wide) with low profile; NEW: four sizes (2, 4, 6 & 9 modules wide) with flat/high connection level fully insulated and protected according to VBG 4 and IEC 529/DIN VDE 0470-1 flame-resistant material (UL 94 V-0) version I and XI: for PCB terminal blocks 5.0/5.08 mm pitch version II and XII: for plug headers 5.0/5.08 mm pitch version III and XIII: closed case for front connectors, D-SUB connectors, etc. version IV: for PCB terminal blocks 5.0/5.08 mm pitch (1 row) version V: with knockout perforations 5.0 mm pitch version VI: open case for fitting different combinations of terminal guards and partition plate; optionally 1 or 2 connection levels KNX cover to fit 2 and 4 modules of series VI and flat top parts suitable for DIN rails EN 60715 TH35 or direct wall mounting with/without ventilation slots for good heat dissipation flexible assembly: PCB positioning in all 3 directions; base part with fixing pillars, top parts with guide ridges DIN rail clip pre-assembled in base part transparent lid (acc.) protects display and operation elements protection class < IP 40

Versatile standard DIN rail enclosures

Our RAILTEC B series of plastic enclosures provides fast and simple mounting on to standard DIN EN 60715 TH35 rails.

  • six sizes (2 to 12 modules wide) according to DIN 43880, unit 1;
    four sizes (2, 4, 6 & 9 modules wide) with low profile;
    NEW: four sizes (2, 4, 6 & 9 modules wide) with flat/high connection level
  • fully insulated and protected according to VBG 4 and IEC 529/DIN VDE 0470-1
  • flame-resistant material (UL 94 V-0)
  • version I and XI: for PCB terminal blocks 5.0/5.08 mm pitch
  • version II and XII: for plug headers 5.0/5.08 mm pitch
  • version III and XIII: closed case for front connectors, D-SUB connectors, etc.
  • version IV: for PCB terminal blocks 5.0/5.08 mm pitch (1 row)
  • version V: with knockout perforations 5.0 mm pitch
  • version VI: open case for fitting different combinations of terminal guards and partition plate; optionally 1 or 2 connection levels
  • KNX cover to fit 2 and 4 modules of series VI and flat top parts
  • suitable for DIN rails EN 60715 TH35 or direct wall mounting
  • with/without ventilation slots for good heat dissipation
  • flexible assembly: PCB positioning in all 3 directions; base part with fixing pillars, top parts with guide ridges
  • DIN rail clip pre-assembled in base part
  • transparent lid (acc.) protects display and operation elements
  • protection class < IP 40
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Name Modular DIN Rail Enclosures and Open PCB Holders
Type Electronic and Instrument Enclosures
Length 3.23 to 3.54 inch (82 to 90 mm)
Width 0.8858 to 6.2 inch (22.5 to 158 mm)
Depth 1.22 to 4.49 inch (31 to 114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832127 - RS Components, Ltd.
Specs
Length 4.84 inch (123 mm)
Width 1.18 inch (30 mm)
Depth 2.68 inch (68 mm)
View Details
Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details
Table-top/Portable Instrument Enclosures - EURO CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 to 14.45 inch (260 to 367 mm)
View Details
Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details