NET-BOX is a series of wall-mount plastic enclosures designed for control units, network nodes, and industrial IoT applications. The enclosures are molded in ASA+PC material rated UL 94 V-0 and available in three sizes: 5.51″×5.51″×1.83″, 7.09″×7.09″×1.91″, and 8.66″×8.66″×1.99″. They are sealed to IP 65 and feature a three-part assembly with no visible front screws, internal PCB mounting pillars, and a three-point wall-mount system. Optional infill covers and non-slip feet are available. Enclosures include anti-tamper Torx T10 screws and can be used as desktop units.
NET-BOX plastic enclosures have a slim design and stylish curved top section, this makes these modern and elegant housings perfect for wall mounted control units, network nodes and much more.
| OKW Enclosures, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | NET-BOX |
| Product Name | Wall-Mount Enclosures For Networks/IIoT/Controls |
| Type | Electronic and Instrument Enclosures |
| Shape | Rectangular |
| Length | 5.51 to 8.66 inch (140 to 220 mm) |
| Width | 5.51 to 8.66 inch (140 to 220 mm) |
| Depth | 1.83 to 1.99 inch (46.48 to 50.55 mm) |