OKW Enclosures, Inc. ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES A9413357-AL

Description
PCB Mounting Pillars, Electronic Enclosure Plastic Clamshells PCB mounting pillars Applications Test and Measurement Portable Instruments Medical Electronics Peripherals Features Modern Instrument Cases in Off-White Molded in Hi-Impact ABS, UL94HB Type V with Al. End Panel, Type G Closed V110 and G110 with Compartment for 1, 9-Volt Battery V155, V190, G155 and V190 with Compartment for 4, 1.5-Volt AA Batteries Three Type G Models with Recessed Top for a Membrane Keypad Circuit Board Bosses
Description
PCB Mounting Pillars, Electronic Enclosure Plastic Clamshells PCB mounting pillars Applications Test and Measurement Portable Instruments Medical Electronics Peripherals Features Modern Instrument Cases in Off-White Molded in Hi-Impact ABS, UL94HB Type V with Al. End Panel, Type G Closed V110 and G110 with Compartment for 1, 9-Volt Battery V155, V190, G155 and V190 with Compartment for 4, 1.5-Volt AA Batteries Three Type G Models with Recessed Top for a Membrane Keypad Circuit Board Bosses

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES - 70016709 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES
70016709
ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES 70016709
PCB Mounting Pillars, Electronic Enclosure Plastic Clamshells PCB mounting pillars Applications Test and Measurement Portable Instruments Medical Electronics Peripherals Features Modern Instrument Cases in Off-White Molded in Hi-Impact ABS, UL94HB Type V with Al. End Panel, Type G Closed V110 and G110 with Compartment for 1, 9-Volt Battery V155, V190, G155 and V190 with Compartment for 4, 1.5-Volt AA Batteries Three Type G Models with Recessed Top for a Membrane Keypad Circuit Board Bosses

PCB Mounting Pillars, Electronic Enclosure Plastic Clamshells

  • PCB mounting pillars
    Applications
  • Test and Measurement
  • Portable Instruments
  • Medical Electronics
  • Peripherals
    Features
  • Modern Instrument Cases in Off-White
  • Molded in Hi-Impact ABS, UL94HB
  • Type V with Al. End Panel, Type G Closed
  • V110 and G110 with Compartment for 1, 9-Volt Battery
  • V155, V190, G155 and V190 with Compartment for 4, 1.5-Volt AA Batteries
  • Three Type G Models with Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016709
Product Name ENCLOSURE, G190, RECESSED TOP, 7.48 X 5.433 X 1.791 INCHES
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832122 - RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
Depth 1.77 inch (45 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details