OKW Enclosures, Inc. BATTERY COMPARTMENT, S A9174004-AL

Description
ABS , Battery Compartments Off white color Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments
Description
ABS , Battery Compartments Off white color Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments

Suppliers

Company
Product
Description
Supplier Links
BATTERY COMPARTMENT, S - 70016670 - Allied Electronics, Inc.
Fort Worth, TX, USA
BATTERY COMPARTMENT, S
70016670
BATTERY COMPARTMENT, S 70016670
ABS , Battery Compartments Off white color Applications Test and Measurement Data Collection and Logging Machine Controller Medical/Wellness Devices Features Rugged Hand-Held Cases Molded in ABS, UL94HB Recessed Top for a Membrane Keypad Easy-Hold Underside Hand Grip Sealed to IP65-IEC 529 (Like NEMA 4) Circuit Board Bosses Standard Colors Black or Off-White Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments

ABS , Battery Compartments

  • Off white color
    Applications
  • Test and Measurement
  • Data Collection and Logging
  • Machine Controller
  • Medical/Wellness Devices
    Features
  • Rugged Hand-Held Cases
  • Molded in ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Easy-Hold Underside Hand Grip
  • Sealed to IP65-IEC 529 (Like NEMA 4)
  • Circuit Board Bosses
  • Standard Colors Black or Off-White
    Features
  • Advanced Hand-Held Cases
  • Two Sizes in Hi-Impact ABS, UL94HB
  • Large Display Area
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Battery Compartment Mounting
  • Standard Colors Off-White or Black
    Applications
  • Test and Measurement
  • Data Collection and Logging
  • Medical Device
  • Machine Control
    Accessories
  • Screw-in Battery Compartments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016670
Product Name BATTERY COMPARTMENT, S
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 200-404-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details