Hammond Manufacturing Company Inc. Electrical - Stainless Steel - Junction Boxes 1414N4SSI

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13. CSA Type 3R, 4, 4X, 12 and 13. Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Lift-Off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4SSA - 4.00 4.00 3.00 - 1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88 1414N4SSG - 8.00 6.00 3.50 6.75 4.88 1414N4SSE - 6.00 6.00 4.00 4.88 4.88 1414N4SSI - 10.00 8.00 4.00 8.75 6.88 1414N4SSK - 12.00 10.00 5.00 10.75 8.88 1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88 1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13. CSA Type 3R, 4, 4X, 12 and 13. Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Lift-Off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4SSA - 4.00 4.00 3.00 - 1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88 1414N4SSG - 8.00 6.00 3.50 6.75 4.88 1414N4SSE - 6.00 6.00 4.00 4.88 4.88 1414N4SSI - 10.00 8.00 4.00 8.75 6.88 1414N4SSK - 12.00 10.00 5.00 10.75 8.88 1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88 1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Stainless Steel - Junction Boxes
1414N4SSI
Electrical - Stainless Steel - Junction Boxes 1414N4SSI
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem. Standards UL 508A Type 3R, 4, 4X, 12 and 13. CSA Type 3R, 4, 4X, 12 and 13. Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Construction Formed from 14 gauge 304 stainless steel. Smooth, continuously welded seams. Welded brackets provide for enclosure mounting. Lift-Off cover is secured with stainless steel clamps and screws. Seamless poured-in place gasket. All models larger than 4" x 4" include a removable 14 gauge inner panel. Tapped studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are natural stainless steel with a smooth brushed finish. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Swing Panel Kit Terminal Kit Assemblies Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1414N4SSA - 4.00 4.00 3.00 - 1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88 1414N4SSG - 8.00 6.00 3.50 6.75 4.88 1414N4SSE - 6.00 6.00 4.00 4.88 4.88 1414N4SSI - 10.00 8.00 4.00 8.75 6.88 1414N4SSK - 12.00 10.00 5.00 10.75 8.88 1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88 1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in specific applications where corrosion may be a problem.

Standards

  • UL 508A Type 3R, 4, 4X, 12 and 13.
  • CSA Type 3R, 4, 4X, 12 and 13.
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66

Construction

  • Formed from 14 gauge 304 stainless steel.
  • Smooth, continuously welded seams.
  • Welded brackets provide for enclosure mounting.
  • Lift-Off cover is secured with stainless steel clamps and screws.
  • Seamless poured-in place gasket.
  • All models larger than 4" x 4" include a removable 14 gauge inner panel.
  • Tapped studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are natural stainless steel with a smooth brushed finish.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Swing Panel Kit
  • Terminal Kit Assemblies
  • Door Clamping Hardware
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1414N4SSA - 4.00 4.00 3.00 -
1414N4SSC4 - 6.00 4.00 4.00 4.88 2.88
1414N4SSG - 8.00 6.00 3.50 6.75 4.88
1414N4SSE - 6.00 6.00 4.00 4.88 4.88
1414N4SSI - 10.00 8.00 4.00 8.75 6.88
1414N4SSK - 12.00 10.00 5.00 10.75 8.88
1414N4SSM6 - 14.00 12.00 6.00 12.75 10.88
1414N4SSO6 - 16.00 14.00 6.00 14.75 12.88

Supplier's Site
Boxes - 1414N4SSI-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Stainless Steel Natural Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

"Box Metal, Stainless Steel Natural Cover Included 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1414N4SSI - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1414N4SSI
Enclosures, Boxes, & Cases 1414N4SSI
10X8X4 CLAMP COVER 304SS JIC

10X8X4 CLAMP COVER 304SS JIC

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1414N4SSI
Electrical Enclosures 1414N4SSI
Electrical Enclosures Clamp Cover w/Panel NEMA4X 304SS 10x8x4"

Electrical Enclosures Clamp Cover w/Panel NEMA4X 304SS 10x8x4"

Buy Now Datasheet
Enclosure - 1022632 - Radwell International
Willingboro, NJ, United States
Enclosure
1022632
Enclosure 1022632
HAMMOND ENCLOSURE, NEMA 3R/4/4X/12/13, 10 X 8 X 4IN (HXWXD), WALL MOUNT, 304 STAINLESS STEEL, #4 BRUSH FINISH, LIFT-OFF COVER, STAINLESS STEEL CLAMPS.. FREE 2 YEAR RADWELL WARRANTY

HAMMOND ENCLOSURE, NEMA 3R/4/4X/12/13, 10 X 8 X 4IN (HXWXD), WALL MOUNT, 304 STAINLESS STEEL, #4 BRUSH FINISH, LIFT-OFF COVER, STAINLESS STEEL CLAMPS.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1414N4SSI 1414N4SSI-ND 1414N4SSI 1414N4SSI 1022632
Product Name Electrical - Stainless Steel - Junction Boxes Boxes Enclosures, Boxes, & Cases Electrical Enclosures Enclosure
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures Junction Box
Length 10 inch (254 mm) 10 inch (254 mm)
Width 8 inch (203 mm) 8 inch (203 mm)
Depth 4 inch (102 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4SSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers
Boxes - 164-1414N4PHS16GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers